location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ASPIRE 1703SC P4-2.6G 17" 0.5 GB DDR-SDRAM 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE 1703SC P4-2.6G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A0805.121
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer ASPIRE 1703SC P4-2.6G 17" 0.5 GB DDR-SDRAM 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.6 GHz
  • - 17" 1280 x 1024 pixels 5:4
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - 1.5 h
More>>>
Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
HD type
Not supported
Native aspect ratio
5:4
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2.6 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Audio
Audio system
Audio system with two stereo speakers & one sub-woofer /Microphone-in and headphone-out port /Audio DJ music CD control buttons (with MP3 player) .
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
Network
Networking features
10/100Mbps Fast Ethernet; Wake-on-LAN ready
Ports & interfaces
I/O ports
1 × CardBus type II 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × DC-in jack for AC adapter 1 × external VGA port 1 × microphone-in jack 1 × headphone-out jack 4 × USB 2.0 ports 1 × S-video-out (NTSC/PAL) port 1 × parallel port 1 × serial port 1 × PS/2-port 2 × IEEE 1394 port
Keyboard
Keyboard type
Standard 103-/105-/107-/109-key, inverted "T" cursor layout, 2.5mm (minimum) key travel /Four easy-launch keys, including Internet browser, email and 2 user-programmable keysBuilt-in touchpad pointing device with four-way buttons /One 10/100Mbps wired Lan & 802.11b wireless Lan switch button /Embedded numeric keypad /International language support .
Software
Bundled software
Acer Launch Manager Norton AntiVirus 2003 (90 days trial) Adobe Acrobat Reader 5.0 CyberLink PowerDVD with DIVX codec technology NTI CD Maker 6 Gold (for models featuring DVD/CD-RW combo drive module)
Battery
Battery life (max)
1.5 h
Weight & dimensions
Weight *
15.7 lbs (7.1 kg)
Other features
Display
LCD
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer K Aspire 1703SC P4 2600 512MB 80GB WXP 17" 0.5 GB DDR-SDRAM Acer K Aspire 1703SC P4 2600 512MB 80GB WXP 17" 0.5 GB DDR-SDRAM
(show image)
LX.A0805.120?KIT1 K Aspire 1703SC P4 2600 512MB 80GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer K Aspire 1703SM P4 2600 512MB 80GB WXP 17" 0.5 GB DDR-SDRAM Acer K Aspire 1703SM P4 2600 512MB 80GB WXP 17" 0.5 GB DDR-SDRAM
(show image)
LX.A0805.102?KIT1 K Aspire 1703SM P4 2600 512MB 80GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM
(show image)
LX.A0805.102?KIT Aspire 1703SM P4 2600 512MB 80GB QW+warr 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 1703SM P4 2660 512MB 80GB+warr 17" 0.5 GB Acer Aspire 1703SM P4 2660 512MB 80GB+warr 17" 0.5 GB
(show image)
LX.A0805.103?KIT Aspire 1703SM P4 2660 512MB 80GB+warr 0.00
(excl. VAT)
0 (incl. VAT)