location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 144A Black Original Laser Imaging Drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
144A Black Original Laser Imaging Drum
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1144A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905679379 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 488090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 18:09:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 144A Black Original Laser Imaging Drum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Built-in drum unit
Yes
Compatibility *
HP Laser NS 1005 / HP Neverstop Laser 1000, 1001, 1020, 1200, 1201, 1202
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
HP segment
Business
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
15.2" (387.1 mm)
Depth
11.6" (295.9 mm)
Height
7.52" (191 mm)
Weight
3.4 lbs (1.54 kg)
Packaging data
Package width
15.2" (387.1 mm)
Package depth
11.6" (295.9 mm)
Package height
7.52" (191 mm)
Package weight
4.85 lbs (2.2 kg)
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Imaging drum; Recycling guide; Warranty flyer
Logistics data
Pallet dimensions (W x D x H)
47.2 x 31.5 x 97.9" (1200 x 800 x 2485.9 mm)
Master (outer) case gross weight (imperial)
4.84 lbs
Maximum number of stacking cartons
10 pc(s)
Pallet dimensions (W x D x H) (imperial)
47.24 x 31.5 x 97.87"
Pallet weight (imperial)
387 lbs
Pallet size (EU)
47.2 x 31.5 x 97.9" (1200 x 800 x 2485.9 mm)
Master (outer) cases per pallet layer (EU)
8 pc(s)
Harmonized System (HS) code
84439990
Pallet width
47.2" (120 cm)
Pallet length
31.5" (80 cm)
Pallet height
98" (2.49 m)
Pallet weight
6.19 oz (175.5 g)
EUR-pallet weight
8.05 oz (228.2 g)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of cartons per pallet
80 pc(s)
Quantity per pallet
80 pc(s)
Quantity per EUR-pallet
104 pc(s)
Master (outer) case weight
0.0776 oz (2.2 g)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)