location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon ACK-800 power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACK-800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7640A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999044910 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon ACK-800 power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Input voltage: 220 V Input frequency: 50/60 Hz Output voltage: 7.4 V
  • - Purpose: Camera
  • - Black
More>>>
Features
Purpose *
Camera
Power supply type *
Indoor
Input voltage *
220 V
Input frequency *
50/60 Hz
Output voltage *
7.4 V
Output current
2 A
Features
Compatibility
- PowerShot A100 - PowerShot A1000 IS - PowerShot A1300 - PowerShot A200 - PowerShot A2000 IS - PowerShot A2100 IS - PowerShot A300 - PowerShot A310 - PowerShot A410 - PowerShot A430 - PowerShot A460 - PowerShot A470 - PowerShot A480 - PowerShot A490 - PowerShot A495 - PowerShot A510 - PowerShot A520 - PowerShot A530 - PowerShot A530/PIXMA MP460 Combo - PowerShot A530/SELPHY CP740 Combo - PowerShot A540 - PowerShot A550 - PowerShot A560 - PowerShot A570 IS - PowerShot A580 - PowerShot A590 IS - PowerShot A700 - PowerShot A710 IS - PowerShot A720 IS - PowerShot A810 - PowerShot E1 - PowerShot SX100 IS - PowerShot SX120 IS - PowerShot SX130 IS - PowerShot SX150 IS - PowerShot SX160 IS
Design
Product color *
Black
Weight & dimensions
Weight
6.56 oz (186 g)
Other features
Dimensions (WxDxH)
4.41 x 1.77 x 1.14" (112 x 45 x 29 mm)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)