location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SHAWCOR CFM 1700 S heat-shrink tubing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SHAWCOR Check ‘SHAWCOR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFM 1700 S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFM 1700 S
Category:
Heat-shrink tubing is a shrinkable plastic tube used to insulate wires, providing abrasion resistance and environmental protection for stranded and solid wire conductors, connections, joints and terminals in electrical work.
Heat-Shrink Tubing Check ‘SHAWCOR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SHAWCOR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SHAWCOR CFM 1700 S user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Brand Image Article code product Stock Price from
SHAWCOR

SHAWCOR CFM 1100 U heat-shrink tubing
(show image)
CFM 1100 U CFM 1100 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 3500 U heat-shrink tubing
(show image)
CFM 3500 U CFM 3500 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 0750 S heat-shrink tubing
(show image)
CFM 0750 S CFM 0750 S 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 2750 U heat-shrink tubing
(show image)
CFM 2750 U CFM 2750 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 2050 U heat-shrink tubing
(show image)
CFM 2050 U CFM 2050 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 1700 U heat-shrink tubing
(show image)
CFM 1700 U CFM 1700 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 4700 D heat-shrink tubing
(show image)
CFM 4700 D CFM 4700 D 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 1300 S heat-shrink tubing
(show image)
CFM 1300 S CFM 1300 S 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 4700 U heat-shrink tubing
(show image)
CFM 4700 U CFM 4700 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 1700 D heat-shrink tubing
(show image)
CFM 1700 D CFM 1700 D 0.00
(excl. VAT)
0 (incl. VAT)