location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP282
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4498B025 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 8.4 ppm
  • - Color copying Color scanning
  • - USB port
  • - 12.1 lbs (5.5 kg)
More>>>
Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.4 ppm
Print speed (color, normal quality, A4/US Letter)
4.8 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
JPG
Input color depth
48 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Compatible memory cards
Not supported
Sound pressure level (printing)
45.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10 W
Power consumption (standby)
0.8 W
System requirements
Minimum RAM
128 MB
Minimum processor
300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
12.1 lbs (5.5 kg)
Packaging content
Drivers included
Yes
Bundled software
Canon Multifunctional drivers Canon MP Navigator EX (including OCR and PDF file creation) Canon Easy-PhotoPrint EX with Full HD Movie Print function Canon Easy-WebPrint EX Canon Solution Menu EX
Other features
Dimensions (WxDxH)
17.7 x 13.2 x 6.02" (450 x 335 x 153 mm)
Power requirements
100 - 240V
Compatible operating systems
Windows 7/Vista/XP Mac OS X v.10.4.11 - 10.6
Supported media weight(s)
64 - 300 g/m²
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Scan speed
15 sec/page
Brand Image Article code product Stock Price from
Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI
(show image)
6987B008 MX395 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5784B006 MX515 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4789B010 MX420 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX7600 Inkjet A4 4800 x 1200 DPI 11 ppm Canon PIXMA MX7600 Inkjet A4 4800 x 1200 DPI 11 ppm
(show image)
2437B010 MX7600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX330 Inkjet A4 4800 x 1200 DPI 7.5 ppm Canon PIXMA MX330 Inkjet A4 4800 x 1200 DPI 7.5 ppm
(show image)
3300B008 MX330 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm
(show image)
3299B008 MX320 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)