location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL3884NW KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL3884NW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL3884NW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792010989 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2024 09:06:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN CL3884NW user manual (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL3884NW KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB
  • - 1920 x 1080 pixels
  • - Housing material: Metal
  • - Hot keys
  • - LED Built-in display
More>>>
Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
HDMI ports quantity
5
USB 2.0 Type-B ports quantity
4
Console ports *
HDMI, USB A
Console USB ports quantity
2
USB connector type
USB Type-A
Serial port type
RJ-45
Serial ports quantity
1
Audio connections
Yes
Performance
Maximum resolution *
1920 x 1080 pixels
Video bandwidth
60 Hz
Scan interval
5, 10, 15, 30, 60, 90 s
Design
Rack mounting *
Yes
Product color *
Black
Housing material
Metal
LED indicators
Power
Design
Push button
Yes
Hot keys
Yes
Display
Built-in display *
Yes
Display
LED
Display diagonal
18.5"
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
24.8" (631 mm)
Depth
18.9" (480 mm)
Height
1.69" (42.8 mm)
Weight
24.7 lbs (11.2 kg)
Brand Image Article code product Stock Price from
ATEN CM1284 KVM switch Rack mounting Black ATEN CM1284 KVM switch Rack mounting Black
(show image)
CM1284 CM1284 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM1164A KVM switch Rack mounting Black ATEN CM1164A KVM switch Rack mounting Black
(show image)
CM1164A CM1164A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8000A KVM switch Black ATEN CN8000A KVM switch Black
(show image)
CN8000A CN8000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)