location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 5222 All-in-One Printer, Print, copy, scan, fax, photo, 35-sheet ADF; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet 5222 All-in-One Printer, Print, copy, scan, fax, photo, 35-sheet ADF; Scan to email/PDF; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4B22A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122254261 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 18:39:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 May 2023
Product end of life date
Bullet Points HP OfficeJet 5222 All-in-One Printer, Print, copy, scan, fax, photo, 35-sheet ADF; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB 800 MHz
  • - 14.4 lbs (6.55 kg)
More>>>
Wireless connectivity you can count on

Get simple Wi-Fi® setup in less than a minute, and start printing fast.[3]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[2]
Scan on the go, print from social media and the cloud, and easily order ink, with the HP Smart app.[4]
Easily print from a variety of smartphones and tablets.[1]

More ink, more prints

HP Instant Ink delivers the right ink, right on time, so you never run out again.
Make an impression with Original HP ink cartridges – designed to deliver vivid color and crisp, sharp text.
Create high-quality borderless photos and flyers – right in your home.

Get projects done with easy versatility

Print scan, and copy with fast speeds, and keep tasks moving.
Breeze through tasks with hands-free printing, scanning, copying, and faxing, using the 35-page ADF.
Speed through multipage print jobs with automatic two-sided printing.
Create timesaving shortcuts and easily print, scan, and copy directly at the printer.

35-page automatic document feeder
35-page automatic document feeder

Automatic document feeder

Bluetooth® Smart
Bluetooth® Smart

Connect using Bluetooth smart technology

HP Smart App

Set up, scan, print, and manage your HP printer.

Dual-band Wi-Fi®
Dual-band Wi-Fi®

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.

Easy mobile printing
Easy mobile printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Print, scan, copy, fax

Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.

Automatic two-sided printing
Automatic two-sided printing

Speed through multipage print jobs with automatic two-sided printing.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
19 s
Print margins (top, bottom, right, left)
0.118" (3 mm)
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (color, normal quality, A4)
4 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
3 ppm
Scan speed (black)
7 ppm
Image formats supported
BMP, JPG, RAW, TIF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Borderless printing media sizes
8.5x11
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Power
Power consumption (printing)
14 W
Power consumption (ready)
3.75 W
Power consumption (sleep)
0.89 W
Power consumption (off)
0.11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.5" (445 mm)
Depth
14.4" (367 mm)
Height
7.52" (191 mm)
Weight
14.4 lbs (6.55 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
9.09" (231 mm)
Package height
17.5" (445 mm)
Package weight
17.2 lbs (7.78 kg)
Logistics data
Pallet weight
14.5 oz (410 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
50 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 93.5" (1219 x 1016 x 2375 mm)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 93.5"
Pallet weight (imperial)
903 lbs