location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F3N415cp 4.2m 165.4" (4.2 m) 4-p 6-p Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3N415cp 4.2m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3N415CP4.2M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868766361 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:37:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin F3N415cp 4.2m 165.4" (4.2 m) 4-p 6-p Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Male/Male
  • - Connector 1: 4-p
  • - Connector 2: 6-p
  • - 165.4" (4.2 m)
  • - Black
More>>>
Brand Image Article code product Stock Price from
Microconnect

Microconnect 6P-4P 4.5m 177.2" (4.5 m) 6-p 4-p Black
(show image)
FIRW006 6P-4P 4.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect FIR642 FireWire cable 78.7" (2 m) 6-p 4-p Black
(show image)
FIR642 FIR642 0.00
(excl. VAT)
0 (incl. VAT)