location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer C112 70 ANSI lumens DLP WVGA (854x480) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C112
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.JC405.001 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:26:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer C112 70 ANSI lumens DLP WVGA (854x480) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Silver
  • - DLP 70 ANSI lumens
  • - LED 20000 h
  • - WVGA (854x480) 1000:1
  • - Screen size compatibility: 80 Number of colors: 16.78 million colors
  • - Built-in speaker(s) 2 W
More>>>
Projector
Screen size compatibility *
80
Projection distance
25 - 133.9" (0.635 - 3.4 m)
Projector brightness *
70 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
1000:1
Number of colors
16.78 million colors
Uniformity
85%
Light source
Light source type *
LED
Service life of light source *
20000 h
Video
Full HD *
No
3D *
No
Ports & interfaces
USB 2.0 ports quantity
1
VGA (D-Sub) ports quantity *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product color *
Silver
Display
Color depth
24 bit
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
7.76 oz (220 g)
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3, 16:9