location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ568D 2500 ANSI lumens DLP SXGA (1280x1024)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ568D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS11580
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJ568D 2500 ANSI lumens DLP SXGA (1280x1024)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - DLP 2500 ANSI lumens
  • - Lamp 4000 h
  • - SXGA (1280x1024) 2000:1
  • - Focus: Manual
  • - 1 W
  • - 250 W
More>>>
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SXGA (1280x1024)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15.31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
21.3 - 24.5 mm
Video
Analog signal format system *
NTSC 4.43, NTSC M
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
33 dB
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
250 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
11.8 x 3.7 x 9.57" (300 x 94 x 243 mm)
Power requirements
AC 100–240V, 50/60Hz
RS-232 ports
1