location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ556D 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ556D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS11664
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:13:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJ556D 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768)
  • - Focus: Manual
  • - 1 W
  • - 215 W
More>>>
Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
200 W
Lens system
Focus *
Manual
Digital zoom
1.1x
Video
Analog signal format system *
NTSC 4.43, NTSC M, PAL, SECAM
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Features
Noise level *
36 dB
Certification
UL, FCC-B, CCC, CE, NOM, PSB, CUL, ICES-003, Argentina GS, RoHS, IRAM, CB
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
215 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Package weight
12.6 lbs (5.7 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.1 x 4.02 x 8.78" (256 x 102 x 223 mm)
Power requirements
100-240 VAC, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:57:40
Uk has collected 1 expert review for Viewsonic PJ556D 2000 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2017-03-01 10:57:40
DLP projector for business presentations: With the uptake of digital projectors for home cinema and games, as well as their traditional use in business presentations and slide shows, prices continue to drop. The latest trio of releases from Viewsonic star...
0%