location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia Tab W500 32GB WiFi + KB Docking AMD C 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab W500 32GB WiFi + KB Docking
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE.RK602.014
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:35:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Iconia Tab W500 32GB WiFi + KB Docking AMD C 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Silver
  • - 10.1" 1280 x 800 pixels
  • - AMD C C-50 1 GHz
  • - 32 GB SSD Card reader integrated
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 3260 mAh 4 h
  • - Windows 7 32-bit
More>>>
Display
Display diagonal *
10.1"
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Touch technology
Multi-touch
Processor
Processor family *
AMD C
Processor model *
C-50
Processor cores
2
Processor frequency *
1 GHz
Processor cache
0.512 MB
Motherboard chipset
AMD A50M
Memory
Internal memory *
2 GB
Maximum internal memory
2 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MMC, SD
Storage media *
SSD
Graphics
Graphics card family
AMD
Graphics card
Radeon HD 6250
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
High Definition (HD)
Camera
Built-in camera
Yes
Main camera resolution (numeric)
1.3 MP
Video recording
Yes
Maximum video resolution
1280 x 800 pixels
Second camera
Yes
Second camera resolution
1.3 MP
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity
4
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product color *
Silver
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Home Premium
Operating system installed *
Windows 7
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3260 mAh
Number of battery cells
3
Battery life (max)
4 h
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
10.8" (275 mm)
Depth
7.48" (190 mm)
Height
0.768" (19.5 mm)
Weight
3.48 lbs (1.58 kg)
Certificates
Compliance certificates
RoHS
Other features
Networking features
Ethernet, Fast Ethernet
SSD capacity
32 GB
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:28:46
Uk has collected 100 expert reviews for Acer Iconia Tab W500 32GB WiFi + KB Docking AMD C 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-14 01:28:40
We have seen a few tablet computers that run the Windows 7 operating system, a decision we are yet to be convinced by.Windows 7 is great when used on ‘full' laptops and other PCs, and there is a huge amount of excellent software available.Technically...
Good Windows 7 is a great operating system in general...
Bad but it doesn't work on tablets, including this one; poor design; essentially an overpriced netbook...
Bottom line A cheap-looking tablet that's further hampered by having the wrong operating system...
40%
techadvisor.co.uk
Updated:
2011-08-14 01:28:42
Acer submitted two tablets for our perusal. The Iconia Tab A500 is a fairly standard Android Honeycomb tablet with a better than average screen, while this Acer Iconia Tab W500 model sports the same chassis but runs Windows 7. There aren't many Windows...
Bottom line With a large proportion of corporate customers, we can see why Acer decided to take a punt on a Windows-based tablet. Unfortunately, a desktop OS just doesn’t cut the mustard here, and bolting on a keyboard only makes matters worse. Look to an Android...
60%
trustedreviews.com
Updated:
2011-08-14 01:28:44
Within the sea of new tablets float a handful of Windows 7 models, poking there heads out from the briny waves. One such example is the Acer Iconia W500. Can it keep afloat while under the constant barrage of Android and iPad waters, or will it be dragged...
Good Good display, Responsive capacitive touchscreen, Decent graphics chip performance...
Bad Bulky and heavy, Ropey keyboard peripheral design, Windows 7 doesn't like touchscreens...
Bottom line The Acer Iconia W500 is a device that does the tablet cause no good. The keyboard dock is clumsily implemented but without it, using Windows 7 becomes a chore. After a few more passes from Acer's design bods it could have been closer to a winner, but as i...
60%
pocket-lint.com
Updated:
2011-08-14 01:28:44
How do you make a Windows tablet usable? You include a keyboard. That's not actually a fair description of the Acer Iconia Tab W500 (which is nowhere near as ungainly as its name), but the Tab doesn't manage to solve all the issues with using Windows...
Good Bright, beautiful colourful screen with excellent touch resolution and excellent sound make this a great little media tablet, and the C-50 processor is a step above an Atom...
Bad The price and the battery life are only good for a Windows tablet - not compared to iPad or Android, the keyboard dock is an excellent idea poorly executed...
Bottom line The Tab is a nice little Windows tablet, as Windows tablets go; it can't bend the laws of physics to deliver better battery life, although the C-50 and Radeon do a good job, and Windows has advantages and disadvantages on a tablet and the Tab gets both...
70%
v3.co.uk
Updated:
2011-08-14 01:28:44
The Acer Iconia Tab W500 is a Windows 7 hybrid tablet/laptop aimed at business professionals on the move. Despite being sold as a standalone 10.1in tablet, the keyboard attachment is imperative for many users to get the most out of the device. One of t...
Good Bright screen, good for web browsing, full HDMI output...
Bad Top heavy design, fiddly keyboard and trackpad, disappointing battery life, over-priced, can't compete with the cheaper Asus Eee Pad Transformer...
Bottom line An average attempt at a hybrid device, the Acer W500 fails to set the world alight and is not an adequate replacement for a netbook...
60%
theregister.co.uk
Updated:
2011-08-14 01:28:45
Aimed squarely at those of us who simply don’t see the point of Android or iOS, Acer’s Iconia Tab W500 is a Windows 7 Home Premium slate complete with decent graphics, a handy detachable keyboard, a sizeable chunk of storage and a realistic, if not che...
Bottom line There’s nothing exactly revolutionary about the W500, but it does more than your average Windows netboook and can do it in tablet form. Sure it’s a little on the chunky side and Windows 7 isn’t as finger friendly as iOS or Android, but with the dock o...
75%
itreviews.com
Updated:
2011-08-14 01:28:46
The Acer ICONIA Tab is a good idea. But with a price way that's way more than you'd expect to pay for a netbook with similar specifications, it's simply over-priced and under-featured. BEST POINT: Separate screen and keyboardWORST POINT: Topples over...
0%
zdnet.co.uk
Updated:
2011-08-14 01:28:46
On paper, a tablet with a dockable keyboard seems like the ideal combination for many business users, delivering full-blown notebook functionality and tablet computing in a single package. The Iconia Tab W500 is far from ideal, though: it has just 32GB...
Good Twopiece design with separate tablet and optional keyboard dock, Good viewing angles on capacitive multitouch touchscreen, Comfortable keyboard...
Bad Underpowered processor, Windows 7 is not fingerfriendly, Soso Acer Ring UI overlay, Only 32GB of internal storage...
65%
alphr.com
Updated:
2011-08-14 01:28:46
“PC or tablet? Choose both,” begins Acer's description of its Iconia Tab W500, before going on to call its dual-function design “the best of both worlds”. The first of those two quotes is technically correct, but you'd have to be very new to mobile comput...
Bottom line A poorly executed and expensive attempt to create a hybrid of two popular form factors...
50%
techradar.com
Updated:
2011-08-14 01:28:46
Tablet or notebook? It's a question not only for the new Acer Iconia Tab W500, but for anyone looking to buy a new portable PC at the moment.Tablets are clearly all the rage; you only need to look at the excitement surrounding the launch of the Apple iPad...
Good Excellent compatibility, Great screen, Versatile performance...
Bad Windows 7 isn't for tablets, Poor screen rotation redraw, Insubstantial keyboard dock, It's pricey!...
Bottom line ForExcellent compatibilityGreat screenVersatile performance...
60%
itpro.co.uk
Updated:
2011-08-14 01:28:46
The Acer Iconia Tab W500 docked with its optional USB keyboardAcer's Iconia Tab W500 has a couple of distinctive features that will be of interest to businesses.The iPad and most of the tablets launched since its release rely on onscreen keybo...
Bottom line Unless you must use Windows applications on a tablet, we're not convinced the Iconia Tab W500 will be a good fit for many businesses but we'll reserve final judgement until we see a final, finished unit...
0%
gadgetguy.com.au
Updated:
2011-11-04 02:10:53
Acer has released not one but two new tablets into the fray recently. One, the Iconia A500, is a standard Android 3.0 tablet, very similar to the Motorola Xoom and Asus Eee Pad in form and function. The unusual release is the W500, however, a tablet t...
Good Full access to the Windows software library; Fast and powerful; Support Windows hardware...
Bad Most Windows apps simply weren't designed for a small touch screen; Super-heavy...
70%
channelnews.com.au
Updated:
2011-11-04 02:10:53
It has been panned by some, and lauded by others. But does the 10.1 inch Windows powered Iconia Tab W500 have what it takes to stand out from the increasingly crowded space that is the tablet market?The Acer Iconia W500 is in several ways much like bet...
Good Good display; Responsive capacitive touchscreen; Decent graphics chip performance...
Bad Bulky and heavy; Ropey keyboard peripheral design; Windows 7 doesn't like touchscreens...
60%
smarthouse.com.au
Updated:
2011-11-04 02:10:53
The Acer Iconia W500 is in several ways much like better-known tablets such as the Motorola Xoom and Samsung Galaxy Tab 10.1. It has a 10.1in screen, comes with a wedge of internal flash memory and is primarily controlled using the capacitive touchscre...
Good Good display; Responsive capacitive touchscreen; Decent graphics chip performance...
Bad Bulky and heavy; Ropey keyboard peripheral design; Windows 7 doesn't like touchscreens...
60%
techradar.com
Updated:
2013-02-07 01:39:11
Tablet or notebook? It's a question not only for the new Acer Iconia Tab W500, but for anyone looking to buy a new portable PC at the moment. Tablets are clearly all the rage; you only need to look at the excitement surrounding the launch of the Apple iPa...
Good Excellent compatibility, Great screen, Versatile performance...
Bad Windows 7 isn't for tablets, Poor screen rotation redraw, Insubstantial keyboard dock, It's pricey!...
60%
digitalversus.com
Updated:
2013-02-15 01:14:29
Here's the Windows 7 Acer Iconia Tab W500, with its physical keyboard dock. In the jungle of newly available touchscreen tablets, Acer has decided not to differentiate the names...
Good A jack of all trades tablet, or almost, A few touchscreen applications have been developed, Good connectivity, Windows 7 is flexible in comparison with mobile OS solutions, Very nice screen contrast / good sound...
Bad Windows 7 is an antitablet, antitouch OS, demanding in processing and battery power, Heavy / inaccurate colours, Physical keyboard / screen don't marry well, unbalanced, Low battery life, Reduced viewing angles and poor screen rendering...
Bottom line With low battery life, an inappropriate OS and problematic tablet / keyboard fixture, this Acer Iconia Tab W500 hasn't quite come through as a successful hybrid tablet as far as we're concerned. The flexibility of Windows 7 may well attract some users, ho...
60%
reviewed.com
Updated:
2014-02-06 01:08:39
Big and heavy, the Acer Iconia Tablet is one that looks the part, but falls a little flat compared to the rest of the pack of large-screened tablets like the Xoom or Galaxy Tab 10.1. Though its screen seems to perform well for its size, the battery life w...
Bottom line Sections...
0%
whattabletpc.com
Updated:
2014-05-04 01:07:45
Whilst the Acer Iconia Tab W500 gives some flexibility if you can't decide between a tablet and a netbook, it's hard to recommend against other tablets at a similar price. Some users want to have a full operating system on a tablet so you can use all your...
0%
Mobile88.com
Updated:
2016-11-26 01:59:07
The Acer Iconia Tab W500 is an interesting hybrid device that tries to be both a Tablet and netbook. The problem is that it doesn't really excel as one or the other...
0%
hardwarezone.com.my
Updated:
2016-11-26 01:59:07
Lately, when anyone mentions the word "tablets", two brands come to mind: Apple and Google. The former made a name for itself with the Apple iPad (and now iPad 2), paving the way to the resurrection of the tablet category. Google offers up an alternative...
Bottom line Iconic DisappointmentAre there just too many tablets in the market? Judging from the recent lineup, that's a definite yes. Acer is just one of the many companies that have jumped onto the bandwagon. The good thing is they embraced this growing market earl...
65%
hardwarezone.com.ph
Updated:
2016-11-26 01:59:07
Lately, when anyone mentions the word "tablets", two brands come to mind: Apple and Google. The former made a name for itself with the Apple iPad (and now iPad 2), paving the way to the resurrection of the tablet category. Google offers up an alternative...
Bottom line Iconic DisappointmentAre there just too many tablets in the market? Judging from the recent lineup, that's a definite yes. Acer is just one of the many companies that have jumped onto the bandwagon. The good thing is they embraced this growing market earl...
65%
theskop.com
Updated:
2016-11-26 01:59:07
Pengguna seakan sudah biasa menggunakan laptop jenama Acer apatah lagi harga yang ditawarkan sememangnya mampu milik.Baru-baru ini, mereka (Acer) mencuba nasib dengan teknologi terbaru yang ‘dua alam', nak kata tablet pun tak, netbook pun tak.Namun, Acer...
0%
thestar.com.my
Updated:
2016-11-26 01:59:07
If you can't decide between a Tablet and a netbook, check out the Acer Iconia Tab W500 which is both. JUST about every computer ­manufacturer is in the Tablet computer race and Acer isn't one that is going to be left out. It has two Android 3.0 (Hon...
Good Unique design; runs standard Windows apps; handy removable keyboard; sharp screen with good ­viewing angles; SSD is fast.
Bad Windows 7 not optimised for Tablet computers; virtual keyboard is clunky; SSD offers little storage space; won't play 720p HD videos.
Bottom line The Acer Iconia Tab W500 is an interesting hybrid device that tries to be both a Tablet and netbook. The problem is that it doesn't really excel as one or the other. When used as a Tablet, Windows 7 works pretty well but is let down by a number of thi...
70%
au.pcmag.com
Updated:
2020-02-25 03:20:04
The Acer Iconia Tab W500-BZ467 has the best Windows experience we've seen on a tablet, thanks to its docking keyboard. Lose that and the Iconia Tab loses a lot of its appeal...
0%
pcmag.com
Updated:
2011-08-14 01:28:36
Since the days when tablet computing referred to full-fledged laptops with swiveling touch screens, Windows users have hoped to bring the familiar and flexible operating system to the slim, handheld form-factor offered by current tablets. So far, few h...
Good 10.1-inch screen that supports 720p. HDMI with 1080p output. 32GB SSD is speedy and silent. Docking keyboard returns functionality to Windows.
Bad Weak processor. Small SSD. User experience diminishes without the keyboard.
Bottom line The Acer Iconia Tab W500-BZ467 has the best Windows experience we've seen on a tablet, thanks to its docking keyboard. Lose that and the Iconia Tab loses a lot of its appeal. Buy it now...
70%
notebookcheck.net
Updated:
2011-08-14 01:28:40
Acer now has a computer in its array that can poach in both the tablet sector as well as in the netbook division with the Iconia Tab W500. On the one hand, the tablet basis (which is also available separately) together with the keyboard including docking...
Bad Partly instable docking construction, Fairly high weight, Reflective display surface with visible grid, Small mass memory for Windows 7, Little support for finger control, No stylus input...
Bottom line The Acer Iconia Tab W500 tries to fuse the advantages of a tablet with those of a conventional netbook. This has only been achieved to a part.While the performance data, the docking concept and the battery life is basically impressive, the high weight is...
86%
star-techcentral.com
Updated:
2011-08-14 01:28:42
If you can't decide between a Tablet and a netbook, check out the Acer Iconia Tab W500 which is both. JUST about every computer ­manufacturer is in the Tablet computer race and Acer isn't one that is going to be left out. It has two Android 3.0 (Hon...
Good Unique design; runs standard Windows apps; handy removable keyboard; sharp screen with good ­viewing angles; SSD is fast.
Bad Windows 7 not optimised for Tablet computers; virtual keyboard is clunky; SSD offers little storage space; won't play 720p HD videos.
Bottom line The Acer Iconia Tab W500 is an interesting hybrid device that tries to be both a Tablet and netbook. The problem is that it doesn't really excel as one or the other. When used as a Tablet, Windows 7 works pretty well but is let down by a number of thi...
70%
computershopper.com
Updated:
2011-08-14 01:28:45
Worlds colliding can sometimes be a bit scary: Work friends meeting your parents; new girlfriend meeting the ex; having Windows on a tablet...with a keyboard... Okay, that last one is a little out there. But in theory, this could be a winning...
Good Speedy performance; great-sounding speakers; bright, color-rich display; keyboard-dock included...
Bad Pricey; heavy; slow app-load times; poor battery life; subpar video capture...
Bottom line The Windows OS and solid performance aren’t enough to make up for this tablet’s slow-loading apps, poor battery life, heft, and high price tag...
68%
Theinquirer.net
Updated:
2011-08-14 01:28:46
The W500 is a 10.1-inch touchscreen with 1280x800 resolution that runs Microsoft's Windows 7 operating system. It features a 1GHz dual-core AMD C-50 processor and up to 2GB of DDR3 RAM. The device weighs 970g and is 15.95mm thick. This isn't too bad...
0%
hardwarezone.com.sg
Updated:
2012-02-09 01:12:29
Lately, when anyone mentions the word "tablets", two brands come to mind: Apple and Google. The former made a name for itself with the Apple iPad (and now iPad 2), paving the way to the resurrection of the tablet category. Google offers up an alternati...
Bottom line Are there just too many tablets in the market? Judging from the recent lineup, that’s a definite yes. Acer is just one of the many companies that have jumped onto the bandwagon. The good thing is they embraced this growing market early and tried to dif...
0%
techworld.com
Updated:
2012-06-28 01:01:24
Hybrid designs are not new in the world of tablets, but they aren't exactly common either. The Acer Iconia Tab W500 tablet is a slate-style machine - all of its guts are behind the screen, and it can stand on its own as a tablet - but it also comes wi...
Bottom line The Acer Iconia Tab W500 is great for someone who wants the familiarity of Windows, or who wants to do Windows-based work occasionally. It excels at audio and video playback, but you'll need an SD Card to store that media on because it has limited bui...
0%
pcworld.com_techhive.com
Updated:
2012-07-05 01:01:21
Hybrid designs are not new in the world of tablets, but they aren't exactly common either. The Acer Iconia Tab W500 tablet is a slate-style machine--all of its guts are behind the screen, and it can stand on its own as a tablet--but it also comes with...
Good Comes with a keyboard dock, More powerful than a netbook, Good screen and speakers...
Bad Heavy and thick even for a Windows tablet, Small, 32GB hard drive, Huge bezel...
Bottom line The included keyboard dock gives this tablet the flexibility to imitate a laptop, but it also introduces considerable bulk...
70%
Mobile88.com
Updated:
2013-01-04 01:01:37
The Acer Iconia Tab W500 is an interesting hybrid device that tries to be both a Tablet and netbook. The problem is that it doesn't really excel as one or the other...
0%
computershopper.com
Updated:
2014-06-12 01:08:30
Never one to sit idly by on the sidelines while other manufacturers reap the rewards of a growing market, Acer recently dipped its toes into tablet-mania with its Android-powered, Iconia Tab A500 . Acer is going up against not only Apple's iPad but also A...
Good Speedy performance, Greatsounding speakers, Bright, colorrich display, Keyboarddock included...
Bad Pricey, Heavy, Slow appload times, Poor battery life, Subpar video capture...
Bottom line The Windows OS and solid performance aren't enough to make up for this tablet's slow-loading apps, poor battery life, heft, and high price tag. Read More…...
50%
hothardware.com
Updated:
2015-02-04 01:18:57
This Holiday Gift Guide is sponsored by Epson—makers of the World’s Fastest 2-sided inkjet printer, the Epson WorkForce Pro. Run your business at full speed with the Epson.As the holiday season rapidly approaches, there’s one question that gets asked r...
0%
computershopper.com
Updated:
2016-11-26 01:59:07
Worlds colliding can sometimes be a bit scary: Work friends meeting your parents; new girlfriend meeting the ex; having Windows on a tablet...with a keyboard... Okay, that last one is a little out there. But in theory, this could be a winning convergence...
Good Speedy performance, Great-sounding speakers, Bright, color-rich display, Keyboard-dock included...
Bad Pricey, Heavy, Slow app-load times, Poor battery life, Subpar video capture...
Bottom line The Windows OS and solid performance aren't enough to make up for this tablet's slow-loading apps, poor battery life, heft, and high price tag. Read More…...
50%