location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 100-500mm F4.5-7.1L IS USM SLR Telephoto zoom lens Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 100-500mm F4.5-7.1L IS USM Lens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4112C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292168037
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 04:53:42
The date of the most recent change of the data-sheet in Icecat's system
Canon 4112C005 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 100-500mm F4.5-7.1L IS USM SLR Telephoto zoom lens Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: SLR Telephoto zoom lens Black, White
  • - Lens structure (elements/groups): 20/14
  • - Aperture range (F-F): 4.5 - 7.1
  • - Closest focusing distance: 35.4" (0.9 m)
  • - Dustproof
More>>>
Lens system
Component for *
SLR
Lens type *
Telephoto zoom lens
Lens structure (elements/groups) *
20/14
Aperture range (F-F)
4.5 - 7.1
Focal length range
100 - 500 mm
Minimum aperture number *
32
Number of diaphragm blades
9
Closest focusing distance *
35.4" (0.9 m)
Lens mount interface *
Canon RF
Image stabilizer
Yes
Performance
Camera brands compatibility *
Canon
Performance
Maximum magnification
0.33x
Ultrasonic motor (USM)
Yes
Compatibility
EOS R EOS RP EOS Ra EOS R5 EOS R6 EOS R3
Design
Product color
Black, White
Dustproof
Yes
Weight & dimensions
Length
8.17" (207.6 mm)
Weight
3.37 lbs (1.53 kg)
Diameter *
3.69" (9.38 cm)
Filter size *
3.03" (77 mm)
Packaging content
Bag included
Yes
Lens cap included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 03:45:43
Uk has collected 12 expert reviews for Canon RF 100-500mm F4.5-7.1L IS USM Lens and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
photoreview.com.au
Updated:
2020-10-10 02:54:19
The RF 100-500mm f/4.5-7.1 L IS USM has few rivals in its class when it comes to overall performance.Its size, weight and zoom range make it a versatile choice for sports and wildlife photographers.Announced in July 2020 at the same time as the EOS R5...
Bottom line SPECSPicture angle: 20 degrees to 4 degreesMinimum aperture:  f/32 to f/54Lens construction: 20 elements in 14 groups (including  six UD and one super UD  elements), ASC  and fluorine coatingsLens mount: Canon RFDiaphragm Blades: 9 (circular aperture)Wea...
89%
luminous-landscape.com
Updated:
2020-08-01 03:45:42
The 800-pound gorilla finally chose where to sit! Initial specifications of Canon's new EOS R5 have been floating around online for a couple of months now, some from Canon development releases, others from leaks, and they have looked very interesting (to...
0%
Kenrockwell.com
Updated:
2020-09-09 03:10:48
Specifications Performance ComparedUser's Guide RecommendationsThis all-content, junk-free website's biggest source of support is when you use those or any of these links to approved sources when you get anything, regardless of the country in which...
0%
digitalcameraworld.com
Updated:
2020-09-18 03:52:56
The Canon RF 100-500mm f/4.5-7.1L IS USM is the first super-telephoto zoom lens for EOS R-system mirrorless cameras. It goes without saying this is a high-quality lens with its L-series build, and even has a heat shield coating for coping with shooting in...
Good Stellar build and image quality, Versatile focal range, Excellent AF and IS when used on EOS R5 or R6...
Bad Narrow max aperture, Expensive, Disappointing AF speed on EOS R and RP...
Bottom line The Canon RF 100-500mm is a superb addition to the rapidly expanding range of RF-mount lenses for Canon's EOS R-series cameras. It combines Canon's legendary L-series build quality with premium optical performance that's up there with the very best Canon...
90%
Country Distributor
Magyarország 2 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)