location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR2020 Copier + 3 toners Laser 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2020 Copier + 3 toners
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0411B001-BUN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon iR2020 Copier + 3 toners Laser 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 20 ppm
  • - USB port
  • - Internal memory: 128 MB Built-in processor
  • - 101.4 lbs (46 kg)
More>>>
Printing
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
13 s
Time to first page (black, normal)
7.9 s
Copying
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Grayscale levels
256
Input & output capacity
Total input capacity *
500 sheets
Paper handling
Maximum print size
297 x 420 mm
Recommended media weight
Cassette: 64 - 90; Stack Bypass: 64 - 128; Duplex: 64 - 90
Ports & interfaces
Standard interfaces
USB
USB port
Yes
Performance
Internal memory *
128 MB
Built-in processor
Yes
Weight & dimensions
Weight
101.4 lbs (46 kg)
Other features
Hardware scan resolution
1200 x 1200 DPI
I/O ports
1x USB 1x Power
Dimensions (WxDxH)
24.5 x 24.9 x 26.2" (622 x 633.4 x 665.4 mm)
Custom media sizes
297 x 432mm
Power requirements
220 - 240V; 50/60 Hz
Standard media sizes
A3, A4, A5, A5R, Envelopes
Type
Digital copier
Magnification
Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%