location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 8891A002 ink cartridge 1 pc(s) Original Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-6R Red Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8891A002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999193298 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 05:01:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 8891A002 ink cartridge 1 pc(s) Original Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Red
  • - Color ink page yield: 2300 pages
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
i9900, PIXMA iP8500
Quantity per pack *
1 pc(s)
Color ink page yield *
2300 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Red
Features
Brand compatibility *
Canon
Color
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Canon 0625B001 ink cartridge 1 pc(s) Original Magenta Canon 0625B001 ink cartridge 1 pc(s) Original Magenta
(show image)
0625B001 CLI-8PM Photo Magenta Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon 0617B001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon 0617B001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
0617B001 CL-41 C/M/Y Colour Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
0618B001 CL-51 0.00
(excl. VAT)
0 (incl. VAT)
Canon 0624B001 ink cartridge 1 pc(s) Original Photo cyan Canon 0624B001 ink cartridge 1 pc(s) Original Photo cyan
(show image)
0624B001 CLI-8PC Photo Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)