location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-riser 90 30" Desk Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-riser 90 Monitor Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQR90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990875
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2025 10:01:02
The date of the most recent change of the data-sheet in Icecat's system
Right viewing height.
Right viewing height.

The Q-Riser 90 monitor stand raises your screen by 95 mm. In combination it is always necessary to adjust the distance of your screen. Take care that the top of the monitor does not exceed your eye level. Placing your monitor higher and at the correct distance prevents physical discomfort in your neck, shoulders and back. The correct viewing position with the help of this monitor stand will improve your overall wellbeing, and this really helps to improve your focus and performance at work.
Adjust your monitor screen to the correct height, angle, and distance so that you automatically adopt an ergonomically correct posture.
An optimised monitor position works a lot more comfortably and increases productivity by 10% compared with poor placement (Sommerich et al., 1998).

Ergonomic background
Ergonomic background

Distance between your eyes and the screen should be 50-80 cm (approximately an arm length), depending on monitor size and resolution. Adjust the distance of your screen (source: VGB DGUV Information 215-410, 2019, S. 93.).

The angle of your line of vision to the middle of the screen should be approximately -35°, so also adjust the height of your screen (source: VGB DGUV Information 215-410, 2019, S.46.)

Stable storage surface.
Stable storage surface.

The Q-Riser 90 monitor stand has a surface size for your monitor of 380 mm x 200 mm. This monitor stand is made of high-quality acrylic material and is therefore not only stable but also durable. The load capacity is up to 10 kg. The combination of surface size and the stable material makes the Q-Riser 90 suitable for flatscreens, and smaller screens.

With this monitor stand it is guaranteed that your monitor is stable, and that you will have a good view on your screen.

Mounting
Maximum weight capacity *
22 lbs (10 kg)
Minimum screen size *
10"
Number of displays supported *
1
Maximum screen size *
30"
Mounting
Freestanding
Mounting type *
Desk
Ergonomics
Height adjustment
No
Cable management
Yes
Design
Housing material
Acrylic, Plastic
Product color *
Transparent
Weight & dimensions
Width
15" (380 mm)
Depth
7.87" (200 mm)
Height
3.74" (95 mm)
Weight
32.1 oz (910 g)
Packaging data
Package width
8.66" (220 mm)
Package depth
15.9" (405 mm)
Package height
5.12" (130 mm)
Package weight
2.8 lbs (1.27 kg)
Other features
Made with recycled materials
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)