location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS2220-10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5280
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 12:48:23
The date of the most recent change of the data-sheet in Icecat's system
Zyxel 5280 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support Configuring Location Settings (CLI)
  • - Basic switching RJ-45 Ethernet ports quantity: 10
  • - 10BASE-TX, 1000BASE-T
  • - MAC address table: 16000 entries Switching capacity: 20 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
More>>>
Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Configuring Location Settings (CLI)
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
10
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-TX, 1000BASE-T
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Port-based VLAN, Private VLAN, Protocol-based VLAN, Voice VLAN
Data transmission
Switching capacity *
20 Gbit/s
Forwarding rate
15 Mpps
MAC address table *
16000 entries
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP client, DHCP relay, DHCP snooping, DHCPv6 client, DHCPv6 relay
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
SNMP, SNMPv2, SNMPv3, SSH-2, SSL/TLS
MAC address filtering
Yes
Authentication
Guest VLAN, MAC-based authentication
Authentication type
IEEE 802.1x, RADIUS
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product color
Black
Performance
Internal memory
256 MB
Flash memory
32 MB
Noise level
0 dB
Firmware upgradeable
Yes
Fanless
Yes
Mean time between failures (MTBF)
1213492 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
11 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
10 - 95%
Heat dissipation
37.51 BTU/h
Weight & dimensions
Width
10.5" (267 mm)
Depth
6.38" (162 mm)
Height
1.73" (44 mm)
Weight
2.87 lbs (1.3 kg)
Packaging content
Cables included
AC
Packaging data
Package width
14.8" (375 mm)
Package depth
9.25" (235 mm)
Package height
2.4" (61 mm)
Package weight
4.87 lbs (2.21 kg)
Certificates
Certification
LVD, BSMI FCC 15 A, CE EMC A, BSMI ENC RoHS A