location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Zoom lens EF 55-200mm 4.6-5.6 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom lens EF 55-200mm 4.6-5.6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8808A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of the data-sheet in Icecat's system
Lens system
Lens viewing angle, diagonal
12°
Focal length range
55 - 200 mm
Thread diameter
0.28" (7.1 mm)
Design
Product color
Black
Weight & dimensions
Weight
11.3 oz (320 g)
Filter size *
2.05" (52 mm)
Other features
Magnification
0.21x
Source Testseek summary Average rating
Reviews
Updated:
2015-07-02 01:11:12
Uk has collected 2 expert reviews for Canon Zoom lens EF 55-200mm 4.6-5.6 Black and the average expert rating is 39 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
39%
Source Review comments Score
dxomark.com
Updated:
2015-07-02 01:10:56
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
22%
Slrgear.com
Updated:
2015-07-02 01:11:04
Test NotesAs noted above, this is Canon's "budget tele zoom," intended for SLR shooters on a budget, but who still want a decent mid-range tele zoom. (Actually, this is a pretty long zoom on dSLRs with APS-C size sensors, like the Rebel series and the EOS...
55%
Brand Image Article code product Stock Price from
Canon EF 55-200MM ZOOM Black Canon EF 55-200MM ZOOM Black
(show image)
2576A003 EF 55-200MM ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)