location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant XL225n Gen10 Plus 1U Node Configure-to-order Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant XL225n Gen10 Plus 1U Node Configure-to-order Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P21163-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017477633 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2025 07:43:28
The date of the most recent change of the data-sheet in Icecat's system
Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brief (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reference Architecture (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer Reference (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant XL225n Gen10 Plus 1U Node Configure-to-order Server
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - USB 2.0 ports quantity: 1
  • - White
More>>>
System Performance and Improved Efficiency

The HPE Apollo 2000 Gen10 Plus System delivers four times more [1] density than 1U servers - four 1U servers in a 2U chassis.
Expanded power capability with 3000W power supplies that deliver N+N power availability.
High-speed infrastructure built on modern industry standard components provides high performance to accelerate application.
Unlock top-bin SKUs and increase your power density with a DLC system that is plug and play at your data center. The system comes pre-filled and ready to connect to facility water. DLC is fully integrated, installed and supported. Choose from either CPU only or CPU/memory cooling options.
The optional dual M.2 storage can be used for OS boot without utilizing a PCIe slot or storage bay. When paired with the HPE Apollo n2400 Gen10 Plus diskless chassis, this is an effective compute solution.

Comprehensive Server Security and Management

The HPE Apollo 2000 Gen10 Plus offers industry standard server with firmware anchored into silicon with HPE iLO 5 and Silicon Root of Trust. The AMD Secure Processor, a dedicated security processor embedded in the AMD EPYC system on a chip (SoC), ties into the Silicon Root of Trust.
Secure recovery restores firmware to last known good state if code is compromised to limit system disruption.
Firmware runtime validation provides a daily firmware check and alert of compromised code so that issues are contained rather than impacting the system.
HPE Performance Cluster Manager is a fully integrated system management software offering administrators every functionality they need to manage their clusters.
Shared infrastructure enables more efficient system management.

Flexible Scale-Out Building Blocks

The HPE Apollo 2000 Gen10 Plus System allows you to scale to many servers for expanding capacity to meet evolving needs.
Provides storage and I/O flexibility to help customize for performance or economy to get to the right compute for the right workload.
Multiple storage chassis options from 0 to 24 SFF SAS/SATA drives and support for NVMe drives. A unique 24 SFF SAS zoning chassis (n2800) that allows allocations of drives to specific nodes.

Right Compute and Storage for Every Workload

The HPE Apollo 2000 Gen10 Plus Server nodes support up to 16 DIMMS per server, multiple networking options including high-speed fabrics, and two PCIe Gen4 slots.
The HPE Apollo n2400 Chassis is a drive-less option that brings efficiency. It is ideal for supporting top bin processors for those applications which don't require storage. It supports five single rotor fans, has an integrated RCM [2] option, and supports up to two power supplies.
The HPE Apollo n2600 Chassis offers multiple backplane options including 0 and 8 SFF SAS/SATA/NVMe for a variety of HPC applications and 24 SFF SAS/SATA drives. Each chassis supports 5 single rotor fans, has an integrated RCM [2] option and supports up to two power supplies.
The HPE Apollo n2800 Chassis offers the ability to flexibly allocate the 24 SFF SAS drive among the different nodes. Each chassis supports 5 single rotor fans, has an integrated RCM [2] option and supports up to two power supplies.

Brand Image Article code product Stock Price from
HPE

HPE Apollo n2610 Gen10 Plus Small Form Factor Configure-to-order Chassis
(show image)
P56330-B21 Apollo n2610 Gen10 Plus Small Form Factor Configure-to-order Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Apollo n2600 Gen10 Plus Small Form Factor Configure-to-order Chassis
(show image)
P19878-B21 Apollo n2600 Gen10 Plus Small Form Factor Configure-to-order Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)