location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8250 photo printer Inkjet 4800 x 1200 DPI 8" x 10" (20x25 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3470A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of the data-sheet in Icecat's system
certification (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart 8250 photo printer Inkjet 4800 x 1200 DPI 8" x 10" (20x25 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI 8" x 10" (20x25 cm)
  • - Inkjet Duplex printing
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Built-in display 2.5"
  • - USB port
More>>>
Printing
Duplex printing
O
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
31 ppm
Features
Market positioning *
Home & office
Product color *
Silver
Number of print cartridges
6
Printing colors
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Built-in display
Yes
Display diagonal
2.5"
Maximum duty cycle
3000 pages per month
Input & output capacity
Total input capacity
100 sheets
Total output capacity
50 sheets
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum print size *
8" x 10" (20x25 cm)
Paper tray media types
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
Index card
Envelopes sizes
10
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Internal memory
64 MB
Card reader integrated
Yes
Power
Power consumption (printing) *
80 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
17.6" (447 mm)
Depth
15.2" (385 mm)
Height
6.3" (160 mm)
Weight
18.7 lbs (8.5 kg)
Packaging data
Bundled software
HP Image Zone software for Microsoft Windows and Macintosh with HP Instant Share
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:09:20
Uk has collected 15 expert reviews for HP Photosmart 8250 photo printer Inkjet 4800 x 1200 DPI 8" x 10" (20x25 cm) and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
photo-i.co.uk
Updated:
2011-09-26 21:09:15
welcomenewsreviewsrtalkshopi-wantcreative-itechniquesbeginnersexhibitionsweb-linkscontact us forum HP Photosmart 8250 printer review. One of the perks of being a journalist is that we get to see many new products before they become public k...
Good Excellent print quality, Print life, Direct printing without computer, Separate ink tanks, Price (£150 approx street price) see side panel for best price and to order.
Bad Ink cartridge capacity, Slow drying time for swellable media...
Bottom line The HP 8250 is perhaps one of the most interesting printers available, not just because it produces superb colour photographs but because it contains many advanced features, especially in the ink department. The most exciting aspect of this is how wil...
0%
techradar.com
Updated:
2011-09-26 21:09:16
For as long as its been making colour inkjet printers HP has stuck to tri-colour cartridges. The good thing about them is that you get a new print head with each cartridge change, theoretically prolonging the life of the printer; the drawback is the h...
Good Excellent image quality * Multi-format card reader * Great value for money...
Bad Slight pinpricking of glossy paper can occur...
Bottom line The Photosmart 8250 couples a great set of standalone, direct printing features with excellent print quality. Bargain...
100%
expertreviews.co.uk
Updated:
2011-09-26 21:09:16
HPs 8250 prints high-quality photos quickly. If youre a photo enthusiast, then this is the printer for you If digital photography is your hobby, youll know how important it is to own a decent photo printer. It lets you see your photos as soon as y...
100%
alphr.com
Updated:
2011-09-26 21:09:16
Packed with features, the 8250 boasts first-class output at a pocket-friendly price and with a little encouragement can achieve impressive speeds HP is making bold claims about the speed of this chunky silver printer, with its US website going as far...
83%
pocket-lint.com
Updated:
2011-09-26 21:09:19
An excellent multi-purpose printer for home use...
80%
stuff.tv
Updated:
2014-03-31 01:38:09
The 8250 uses brand-new HP printing technology with single inks and a clever recirculating system to minimise head-cleaning and ink wastage. It’ll even check there’s enough ink before starting a print job.It’s fast, it’s efficient...
Good Recirculating system minimises head-cleaning and ink wastage. Easy to use. Prints on panoramic paper.
Bad If you like to waste stuff in a hedonistic frenzy, this efficient printer is not for you.
Bottom line A big step forward in efficient ink usage, and a good printer, too...
100%
stuff.tv
Updated:
2011-09-26 21:09:14
The 8250 uses brand-new HP printing technology with single inks and a clever recirculating system to minimise head-cleaning and ink wastage. It’ll even check there’s enough ink before starting a print job.It’s fast, it’s efficient...
Good Recirculating system minimises head-cleaning and ink wastage. Easy to use. Prints on panoramic paper.
Bad If you like to waste stuff in a hedonistic frenzy, this efficient printer is not for you.
Bottom line A big step forward in efficient ink usage, and a good printer, too...
100%
pcworld.com_techhive.com
Updated:
2011-09-26 21:09:15
Very fast at printing photos, the 8250 offers extensive software, but photo print quality was lower than on the other models.
86%
trustedreviews.com
Updated:
2011-09-26 21:09:16
There's a lot new in HP's Photosmart 8250, most gathered under the umbrella heading of Scaleable Printing Technology (SPT). This is quite a break from tradition for HP, at least for its home and SME printers, as the 8250 uses six separate ink cartridges...
80%
pcmag.com
Updated:
2011-09-26 21:09:19
For photos, the HP Photosmart 8250 Printer offers fast printing and quality at the high end of very good, making it an excell Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%