location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 15IN 29MM 1024X768 62HZ computer monitor 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN 29MM 1024X768 62HZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE500
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic 15IN 29MM 1024X768 62HZ computer monitor 15" 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 16 ms 250 cd/m² 400:1
  • - 30 W
More>>>
Display
Surface treatment
Anti-glare
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
120°
Viewing angle, vertical
110°
Pixel pitch
0.297
Horizontal scan range
30 - 62 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
8.98" (22.8 cm)
Viewable size, vertical
12" (30.4 cm)
Ports & interfaces
I/O ports
Analogue RGB 15-pin mini D-sub (attached) Power DC 12V to Head
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (without stand)
14" (356 mm)
Depth (without stand)
7.52" (191 mm)
Height (without stand)
12.8" (326 mm)
Weight (without stand)
7.72 lbs (3.5 kg)
Packaging content
Bundled software
ViewSonic Wizard This software provides user-friendly installation. The included CD-ROM automates the set-up process to deliver optimised screen performance.
Other features
Display
LCD
Audio system
No
Recommended resolution
1024x768
Power management
Energy Star, VESA DPMS, TCO '99, Energy 2002
Certification
TCO '99¹, TÜV/GS, TÜV/ERGO, ISO 13406-2 (class 2), ISO 9241-3, ISO 9241-7, ISO 9241-8, Energy 2002, CE, CB, FCC-B, UL, VCCI, BSMI, PSB, C-TICK, NEMKO, SEMKO, DEMKO, FIMKO, Ghost-R, PCBC, PC '2001, SASO