location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 210 MULTI FUNCTION HEADSET Wired Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210 MULTI FUNCTION HEADSET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11247
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:01:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust 210 MULTI FUNCTION HEADSET Wired Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Calls/Music Headset
  • - Wired
  • - 70 - 16000 Hz 32 Ω 89 dB
  • - Microphone type: Boom 89 dB
More>>>
Performance
Product type *
Headset
Recommended usage *
Calls/Music
Signal-to-Noise Ratio (SNR)
40 dB
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
70 - 16000 Hz
Impedance
32 Ω
Headphone sensitivity
89 dB
Microphone
Microphone type *
Boom
Microphone frequency
50 - 13000 Hz
Microphone sensitivity
89 dB
Weight & dimensions
Weight
7.05 oz (200 g)
Other features
Compatibility
Multi
Dimensions (WxDxH)
5.91 x 2.36 x 7.28" (150 x 60 x 185 mm)
Minimum system requirements
•Audio device with headphone output •Microphone input for optimal performance