location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T830 36-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T830 36-in Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A30G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161061851 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 22:34:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jan 2024
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T830 36-in Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - Printing colors: Cyan, Magenta, Matte black, Yellow
  • - Color copying Color scanning
  • - USB port Ethernet LAN
More>>>
CONVENIENT—Fast, agile, intuitive print/scan/copy

Enjoy easy installation in the office, construction job site with the most compact 36-in large-format MFP.[1]
Easily print project sets and PDF documents with HP Click printing software.
Fit your print volume—choose from 130- and 300-ml HP ink cartridges.

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality also in small-format sizes—print half-size documents with 50-sheet A4/A3 input tray.
Smart scanning technology protects originals from damage when scanning and obtains precise colors.
Reinforced design and strong legs for easy transport and use at the job site.
Redesigned stand reduces C02e up to 197 tons/year by units sold.[2]

COMMUNICATION—Immediately share meeting results

Use built-in scanner to copy and distribute sketches and hand-annotated drawings to peers/partners right away.
No learning curve—with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, HP-RTL, URF, JPEG, CALS G4
Printing colors *
Cyan, Magenta, Matte black, Yellow
Print head
1376
Print speed (normal quality, A1)
82 pph
Copying
Copying *
Color copying
Maximum copy resolution
600 x 600 DPI
Copier resize
50 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Scan to
Cloud, E-mail
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Maximum roll diameter
3.94" (10 cm)
Print margin cut-sheet
5 x 5 x 5 x 5
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
1000 Mbit/s
Direct printing
Yes
Performance
Product color *
Black
Built-in display *
Yes
Internal memory
1024 MB
Maximum internal memory
1024 MB
Performance
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
Country of origin
Singapore
Certification
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC/R&TTE Directives), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Certified as Class A product: Korea (KCC)
Brand-specific features
HP dynamic security
Yes
Power
Power supply
35 W
Power consumption (standby)
0.2 W
Power consumption (off)
0.14 W
Power consumption (sleep)
3.5 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Forest Stewardship Council (FSC)
Weight & dimensions
Width
55.2" (1403 mm)
Depth
23.8" (605 mm)
Height
45.5" (1155 mm)
Weight
128.3 lbs (58.2 kg)
Packaging data
Package width
62.1" (1578 mm)
Package depth
22.4" (570 mm)
Package height
25.4" (645 mm)
Package weight
177.9 lbs (80.7 kg)
Bundled software
HP Click, HP Support Assistant, HP Print Preview for Windows, HP DesignJet Utility for macOS and Windows
Other features
All-In-One-multitasking
Yes
Country Distributor
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)