location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX21NFC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680012BX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Color copying Color scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 100.5 lbs (45.6 kg)
More>>>
Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
17 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (color, normal quality, A4)
5 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Fax memory
200 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Fax coding methods
JPEG, MH, MMR, MR
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
680 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
680 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Media weight (tray 1)
64 - 210 g/m2
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS(Bonjour),SNTP, SLP, NetBEUI: SNMP
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
59 W
System requirements
Minimum RAM
64 MB
Minimum processor
Pentium II 233MHz / PowerPC G3
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
IEC60950 3d; IEC60825, CE, EN55022 ClassB, EN61000-3-2 Class A, EN6100-3-3, EN55024
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
100.5 lbs (45.6 kg)
Packaging data
Package width
23.2" (590 mm)
Package depth
29.1" (740 mm)
Package height
48.2" (1225 mm)
Package weight
125 lbs (56.7 kg)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Standard input trays
1 x 180 + 1 x 500
Networking features
10Base-T/100Base-TX
Dimensions (WxDxH)
18.1 x 18.4 x 33.5" (460 x 467 x 852 mm)
Network ready
Yes
Power requirements
220V ±10% / 50Hz / 60Hz ± 3Hz / 4.0 A
Standard media sizes
LT, GLT, HLT, EXE, C5, C6, COM10, DL, MON, LGL, F4, GLG
Modem type
PSTN, PBX
Maximum internal memory
0.576 GB
Compatible operating systems
Windows 98SE/Me/XP/2000/Server 2003/XP64/Vista, Mac OSX 10.2.8 +
Emulations
ESC/Page-Color S, Adobe PostScript 3, PCL5c, PCL6
All-in-one functions
Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Brand Image Article code product Stock Price from
Epson AcuLaser CX21NFCT Laser A4 600 x 600 DPI 25 ppm Epson AcuLaser CX21NFCT Laser A4 600 x 600 DPI 25 ppm
(show image)
C11C680012BT Epson AcuLaser CX21NFCT 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX21NFT Laser A4 25 ppm Epson AcuLaser CX21NFT Laser A4 25 ppm
(show image)
C11C680012BV Epson AcuLaser CX21NFT 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX21N Laser A4 600 x 600 DPI 25 ppm Epson AcuLaser CX21N Laser A4 600 x 600 DPI 25 ppm
(show image)
C11C680002 Epson AcuLaser CX21N 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX21NF Laser A4 600 x 600 DPI 25 ppm Epson AcuLaser CX21NF Laser A4 600 x 600 DPI 25 ppm
(show image)
C11C680012 Epson AcuLaser CX21NF 0.00
(excl. VAT)
0 (incl. VAT)