location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 17" Intel® Core™2 Duo 17" WSXGA+ 2 GB DDR2-SDRAM 160 GB HDD Wi-Fi 4 (802.11n) Mac OS X 10.4 Tiger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA897ZH/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:02:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Pro 17" Intel® Core™2 Duo 17" WSXGA+ 2 GB DDR2-SDRAM 160 GB HDD Wi-Fi 4 (802.11n) Mac OS X 10.4 Tiger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo Processor cores: 2
  • - 17" WSXGA+ 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB HDD DVD Super Multi DL
  • - 0.25 GB
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - Mac OS X 10.4 Tiger
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2012-03-17 11:22:35
Uk has collected 30 expert reviews for Apple MacBook Pro 17" Intel® Core™2 Duo 43.2 cm (17") WSXGA+ 2 GB DDR2-SDRAM 160 GB HDD Wi-Fi 4 (802.11n) Mac OS X 10.4 Tiger and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2012-03-17 11:22:03
Apple has its own take on the idea of portable computing and the MacBook Pro (£1799 inc. VAT) has long been a favourite with users due to a combination of portability, an excellent screen and comprehensive software compatibility.The17-inch display is a...
Good Very stylish, Lightweight and portable, Bright screen, Comfortable to use...
Bad Expensive, Limited feature set...
Bottom line Apple has its own take on the idea of portable computing and the MacBook Pro (£1799 inc. VAT) has long been a favourite with users due to a combination of portability, an excellent screen and comprehensive software compatibility.The17-inch display is a...
80%
macworld.co.uk
Updated:
2012-03-17 11:22:06
These new MacBook Pro models might be classified as speed bumps, implying that the pro laptops’ new enhancements constitute a minor, albeit noteworthy update. However, the updated models actually represent a fairly significant upgrade – both i...
Good Better battery life, supports trackpad hand gestures, double the video RAM of previous models on two high-end models...
Bad Apple remote no longer free, trackpad a bit narrow for multi-touch hand gestures.
Bottom line If you’ve been waiting to buy a new Apple laptop, or hesitating about upgrading, wait no longer. The new MacBook Pros are Apple’s speediest laptops ever. The higher-end models are loaded with both system and video RAM and better L2 cache capac...
80%
pcworld.co.nz
Updated:
2012-03-17 11:22:12
For people who appreciate finer laptop accoutrements such as a backlit keyboard and a slot-fed DVD drive, Apple has crafted another tasty offering in the form of the 17-inch MacBook Pro. Sleek, powerful, and able to run Windows as well as the Mac opera...
0%
digitalartsonline.co.uk
Updated:
2012-03-17 11:22:12
This model is based on Intel’s relatively new Santa Rosa platform. Its Core 2 Duo chip speed has gone up from 2.33GHz to 2.4GHz but the real story is the laptop’s underlying infrastructure, which gives a surprisingly large performance leap. This is al...
90%
pcadvisor.co.uk
Updated:
2012-03-17 11:22:18
Apple products have frequently been about the looks, and in the case of the new MacBook Pro, the beauty comes mainly from the glossy 1,920x1,200 pixel 17in screen. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read...
Bottom line But that’s ignoring the point of the Apple MacBook Pro, the best laptop we think Apple has ever made. Usually, when reviewing a product, we come across a design flaw or issue that gives us pause. Not so this time. That doesn’t mean that this A...
90%
computerarts.co.uk
Updated:
2012-03-17 11:22:25
MacBook Pro 17-inch Apple’s upgraded flagship laptop is a designer’s dream machine The first MacBook Pro was released this time last year, powered by an Intel Core Duo processor with a maximum speed of 2.16GHz. Now, less than 12 months after s...
100%
zdnet.co.uk
Updated:
2012-03-17 11:22:29
Apples Core 2 Duo-based 17in. MacBook Pro is especially thin and light for a desktop replacement, making it an attractive choice for mobile multimedia users.
Good Lightweight 17in. notebook, Builtin Webcam and a remote control, Can run Windows XP via Boot Camp, Adds FireWire 800 support...
Bad Lacks a media card reader, Comes with only 90 days of free technical support...
Bottom line Apples Core 2 Duo-based 17in. MacBook Pro is especially thin and light for a desktop replacement, making it an attractive choice for mobile multimedia users...
74%
Zdnet.com.au
Updated:
2012-03-17 11:22:29
Apples Core 2 Duo 17-inch MacBook Pro is especially thin and light for a desktop replacement, making it an attractive choice for multimedia users on the go.
0%
alphr.com
Updated:
2012-03-17 11:22:33
Following on from the original MacBook Pro, this new revision is externally unchanged. But Apple has replaced the 2GHz Core Duo with a 2.33GHz Core 2 Duo, and installing Windows with the aid of Apples Boot Camp produced a gratifyingly high benchmar...
67%
askmen.com
Updated:
2012-03-17 11:22:01
Back in October 2008, when the MacBook Pro line was revamped, the 17-inch model was curiously missing from the rollout. It took until February 2009 for the 17-inch revamp to ship, but the larger screen version is finally now readily available, with all...
90%
computerworld.com
Updated:
2012-03-17 11:22:05
Theres something I have to say at the outset of this review: From the time Apple Inc. announced the first 17-in. PowerBook G4 models five years ago, Ive always been a little prejudiced against them. Id never have tried to talk someone out of buying...
0%
anandtech.com
Updated:
2012-03-17 11:22:07
While 2009 may end up being the first year that we see widespread adoption of SSDs (Solid State Drives) in notebooks, 2008 will go down as the year that it all started happening. My experience with a SSD on the MacBook Air was an overwhelmingly positiv...
Bottom line In many ways, the SSD option on the MacBook Air is an easier decision to make. In many cases, performance went down but the improvements in battery life and application launch time make the option worth it if youve got the gold to spare. Adding the M...
0%
trustedreviews.com
Updated:
2012-03-17 11:22:09
Apple has turned around its fortunes in computer sales with its latest line-up of laptops. While its market share in terms of hardware has been tiny in the last two years, this year has seen it grow massively, to the point where almost 20 per cent of all...
Bottom line In conclusion, the 17in MacBook Pro is really a fantastic machine for creatives and anyone else looking for a high-powered, high-style laptop with a large screen. Sure, it does cost a little more than your average Windows laptop - around £2,100 for this c...
90%
infoworld.com
Updated:
2012-03-17 11:22:12
The Santa Rosa MacBook Pro surpasses all notebooks in both usability and build quality. The glossy LED screen is a revelation. A dedicated graphics processor ensures that the system is always responsive. The sole blemish, inflexible power management...
89%
jordanitservices.co.uk
Updated:
2012-03-17 11:22:14
Heath McKnight Apple does it again with its MacBook Pro, professional laptop computers, offering ultra-bright LED displays (light emitting diodes), faster processors, a 1920 x 1200 17-inch display option for those working in high definition aspect rati...
0%
maclife.com
Updated:
2012-03-17 11:22:16
All of Apple’s notebooks feature Intel Core 2 Duo processors. It’s not fair, really. Weeks after Apple updated the MacBook and MacBook Pro, the world turned its attention to this little gadget you might have heard of called the iPhone. But w...
Good Good overall speed.
Bad Shared main/video memory affects performance...
Bottom line If you were expecting more bang for your buck from the upgrade to the MacBooks and MacBook Pros, you’ll have to wait until Intel ships Penryn, the first 45-nanometer processor, probably near the holiday season or around the beginning of 2008. And, o...
80%
pcworld.com_techhive.com
Updated:
2012-03-17 11:22:18
Apple MacBook Pro Lightweight 17-incher has a beautiful screen and comes loaded with useful software. Its fast, too. Recommend this story? Yes No Please Wait... For people who appreciate finer laptop accoutrements such as a backlit keyboard and a slot...
Good Thin and light for a big notebook...
Bad Hard drive isnt useraccessible...
Bottom line Lightweight 17-incher has a beautiful screen and comes loaded with useful software. Its fast, too.
81%
macnews.com
Updated:
2012-03-17 11:22:19
By Steven J McBride Apple’s new, 2.4GHz Intel Core 2 Duo 17-inch laptop is a decent improvement over the last iteration, making it difficult to know where to start. But start I must, so pay attention, as there will be a quiz at the end. Sure, 2.2GHz...
95%
macworld.com
Updated:
2012-03-17 11:22:21
In Brief Complete Summary of Each Product Below 15-inch MacBook Pro Core 2 Duo/2.2GHz Price as rated: $1,999 Best Current Price: $1949.99 (via ProductFinder) 15-inch MacBook Pro Core 2 Duo/2.4GHz Price as rated: $2,499 Best Current Price: $2359.99 (v...
Good Classic design; huge screen, with new ultra-high-resolution option; excellent overall performance; much improved graphics performance; 2GB of RAM, which is expandable to 4GB.
Bad Some software needs tuning for new graphics chip; no PCMCIA slot or eSATA port; large screen inevitably increases size, weight, and price.
Bottom line If you have a recent MacBook Pro Core 2 Duo, there’s probably no compelling reason to trade up (unless you can’t live without the higher frame rates, the optional extra resolution, or a fourth gigabyte of RAM). But if you’re still...
0%
arstechnica.com
Updated:
2012-03-17 11:22:23
Since Apple made the great migration to Intel and the x86 architecture, much of the mystery around its product roadmap has disappeared. Unlike Apple, whose obsession with secrecy makes the Illuminati and Trilateral Commission look loose-lipped, Intel...
80%
Laptopmag.com
Updated:
2012-03-17 11:22:26
You could get a faster Windows rig for the same price, but it wouldnt have the OSX bells and whistles of Apples latest 17-inch notebook.
Good Elegant design, Relatively thin and light, Excellent bundled software, Good battery life...
Bad Not the fastest performer, No high-def DVD option, Expensive...
Bottom line The Apple MacBook Pro proves that a desktop replacement notebook doesnt have to be a behemoth. Weighing just 6.8 pounds and measuring about an inch thick, this sleek system delivers a 17-inch widescreen and plenty of extras. The simple brushed-aluminu...
80%
macworld.com
Updated:
2012-03-17 11:22:33
SummaryPros: Fast performance; classic design; lovely screen; ample RAM and hard drive capacity. Cons: Performance glitch slows some tasks; no internal modem option; no PC Card slot; few cards available for ExpressCard/34 slot; no eSATA port. Price as...
Good Fast performance; classic design; lovely screen; ample RAM and hard drive capacity.
Bad Performance glitch slows some tasks; no internal modem option; no PC Card slot; few cards available for ExpressCard/34 slot; no eSATA port.
Bottom line We can think of a few new features we’d like to see in Apple’s flagship laptop—an eSATA port for external drives, for example, and maybe a built-in reader for flash memory cards. Even without those improvements, however, the 17-inc...
80%