location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MULTIPASS C75 (PC) inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MULTIPASS C75 (PC)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7014A003
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Features
Color *
Yes
Number of print cartridges *
2
Printing
Resolution color
720 x 360 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
2 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Media weights by paper path
64 to 105 gsm
Paper handling
Auto sheet feeder
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), Canon 4” x 6” Glossy Photo Cards
Design
Market positioning *
Business
System requirements
Mac compatibility
No
Compatible operating systems
Windows 95/98/ME/NT 4.0/2000
Minimum system requirements
Intel Pentium 90 MHz, CD-ROM, USB port, parallel port,100 MB HDD, 32 MB RAM
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
14.4 x 22.6 x 10.9" (367 x 573 x 277 mm)
Other features
Color printing technology
Colour Bubble Jet Print with Drop Modulation
Dimensions (WxDxH)
14.4 x 13.4 x 8.23" (367 x 340 x 209 mm)
Type
All In One Multifunctional