location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 50mm f/2.5 Compact Macro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2537A012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999212111 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: SLR Macro lens Black
  • - Lens structure (elements/groups): 9/8
  • - Maximum aperture number: 32
  • - Closest focusing distance: 9.06" (0.23 m)
  • - Auto focus
More>>>
Lens system
Component for *
SLR
Lens type *
Macro lens
Lens structure (elements/groups) *
9/8
Lens viewing angle, horizontal
40°
Lens viewing angle, vertical
27°
Fixed focal length
1.97" (50 mm)
Lens viewing angle, diagonal
46°
Number of diaphragm blades
6
Closest focusing distance *
9.06" (0.23 m)
Maximum aperture number *
32
Lens mount interface *
Canon EF
Lens system
Image stabilizer
No
Performance
Auto focus
Yes
AF actuator
AFD
Design
Product color
Black
Weight & dimensions
Length
2.48" (63 mm)
Weight
9.88 oz (280 g)
Diameter *
2.66" (6.76 cm)
Filter size *
2.05" (52 mm)
Other features
Magnification
0.50x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:32:56
Uk has collected 7 expert reviews for Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Kenrockwell.com
Updated:
2011-08-14 03:32:56
In a Nutshell This 50mm macro works great if you want an alternative to a normal 50mm lens with super-close focusing. Its the least desirable of all Canons macro lenses, and the least expensive Optically its great, but the others are far more conve...
0%
The-digital-picture.com
Updated:
2011-08-14 03:32:56
The Canon EF 50mm f/2.5 Macro Lens is Canons shortest (in both focal length and physical length) macro lens. Although designated and classified as a macro lens, the Canon EF 50mm f/2.5 Macro Lens natively offers only 1:2 (.5x) magnification (vs. 1:1...
0%
Kenrockwell.com
Updated:
2014-11-15 01:12:03
Canon 50mm Lenses Compared© 2013 KenRockwell.com. All rights reserved. October 2013 This free website's biggest source of is when you use those or any of when you get anything, regardless of the country in which you...
0%
Brand Image Article code product Stock Price from
Canon 6473A015 camera lens SLR Telephoto lens Black Canon 6473A015 camera lens SLR Telephoto lens Black
(show image)
6473A015 EF 75-300mm f/4-5.6 III Lens 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 75-300mm f/4.0-5.6 III USM SLR Telephoto lens Black Canon EF 75-300mm f/4.0-5.6 III USM SLR Telephoto lens Black
(show image)
6472A012 EF 75-300mm f/4.0-5.6 III USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100-300mm f/4.5-5.6 USM Black Canon EF 100-300mm f/4.5-5.6 USM Black
(show image)
2565A010 EF 100-300mm f/4.5-5.6 USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)