location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser 1005nw Multifunction Black and white Printer, Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neverstop Laser 1005nw Multifunction Black and white Printer, Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2U2C6A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697295096 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 18:21:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Neverstop Laser 1005nw Multifunction Black and white Printer, Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Color scanning
  • - USB port
  • - Internal memory: 64 MB Built-in processor 500 MHz
More>>>
Thousands of pages right out of the box

Engineered for high-volume printing – get 5000 pages of toner right out of the box.[1]

Uncompromising laser quality

This innovative laser printer delivers exceptional quality, page after page.

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app.[2]

Simple, mess-free reload

Easy reload your toner with a mess-free experience.[5]

Fast printing

Get print speeds up to 20 ppm.[6]

Tackle the essentials

Breeze through tasks with versatile MFP performance – print, scan, and copy.

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]

Sharp, high-quality black text

Produce sharp text and bold blacks.

Simple, intuitive control panel

Get quick and easy printing directly at the control panel.

Load up to 150 sheets

Change paper less often with a 150-sheet capacity paper tray.

Revolutionary toner reload system

Quickly and easily restore toner levels with the toner reload kit.[7]

5000 pages of toner right out of the box

Engineered for high-volume printing – get 5000 pages of toner right out of the box.[1]
Get print speeds up to 20 ppm.[6]
Breeze through tasks with versatile MFP performance – print, scan, and copy.
Get quick and easy printing directly at the control panel.

Original HP quality. Unbelievable savings.

Count on getting consistently superb prints this revolutionary laser.
Produce sharp text and bold blacks.
HP's innovative laser printer helps you to print at high volumes for an ultra low cost.

Mess-free, self-reloadable toner in a few simple steps

Easy reload your toner with a mess-free experience.[5]
Quickly and easily restore toner levels with the toner reload kit.[7]

Easy mobile printing with HP Smart app

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[2]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – virtually anywhere.[2]
Get notifications when printing, scanning, or copying from your smartphone.[2]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
13 s
Time to first page (black, normal)
7.6 s
Copying
Duplex copying *
Yes
Time to first copy (black, normal)
10.9 s
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
25000 pages per month
Duplex functions *
Not supported
Printing colors *
Black
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
4.13 - 8.5" (105 - 215.9 mm)
Custom media length
5.85 - 11.7" (148.5 - 297 mm)
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Direct printing *
No
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 8.1, Windows 11, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
GB17625.1-2012
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
15" (380.5 mm)
Depth
11.6" (293.4 mm)
Height
11.3" (287 mm)
Packaging data
Package width
18.9" (481 mm)
Package depth
15.4" (390 mm)
Package height
16.6" (421 mm)
Package weight
23.8 lbs (10.8 kg)
Technical details
Number of cartons per pallet layer
6 pc(s)
Compliance certificates
CCC
Other features
Number of users
5 user(s)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)