location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank Plus 558 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank Plus 558 Wireless All-in-One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YW72A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697809354 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 17:15:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Smart Tank Plus 558 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Bluetooth
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 11.3 lbs (5.14 kg)
More>>>
Pay up front and save on basic home printing

Get up to 12000 black pages or up to 8000 color pages.[10]
Count on dark, crisp text, and get vibrant color graphics for all your prints.
Get up to 38% faster speeds compared to previous HP Smart Tank.[7] Work fast with the 35-page auto-feeder.[1]
Easily refill your ink tank system with spill-free, resealable bottles.[9]

Remote printing and scanning with HP Smart app

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[3]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud.[3]
Take a photo as a copy, and send it to your printer from virtually anywhere.[3]
Get notifications when printing, scanning, or copying from your smartphone.[3]

Reliable connectivity with dual-band Wi-Fi

Get faster, more reliable connections with dual-band Wi-Fi®.[2]
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[8]
Get connected and start printing fast from your smartphone or tablet with Bluetooth® LE – easy setup.[11]

Your reliable connection
Your reliable connection

Get faster, more reliable connections with dual band Wi-Fi®. [2]

Print, scan, and copy anywhere
Print, scan, and copy anywhere

Get the freedom to work from anywhere with the HP Smart app – print, scan, and copy from your phone. [3]

Exceptional HP quality
Exceptional HP quality

Count on dark, crisp text, and get vibrant color graphics for all your prints.

Achieve high speeds for all your prints

Print your business documents quickly with fast print speeds – up to 38% faster compared with previous HP Smart Tank. [7]

Engineered for high-volume printing

Get up to 12000 black pages or up to 8000 color pages. [10]

Hands-free. Auto-fed.
Hands-free. Auto-fed.

Work fast and hands-free—the 35-page auto-feeder helps you complete jobs quickly. [1]

Simple, spill-free refill
Simple, spill-free refill

Easily refill your ink tank system with spill-free, resealable bottles. [9]

Preserve your photos
Preserve your photos

Count on Original HP inks for photos that last. [5]

No network, no problem
No network, no problem

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network. [8]

All the features you need

[1]

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
11 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
10 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (color)
1200 x 1200 ppi
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, E-mail Server
Scan speed (color)
3 ppm
Scan speed (black)
5 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Ink tank system
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
Black, Blue
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2"
Control type
Buttons
Power
Power consumption (ready)
3.12 W
Power consumption (sleep)
0.75 W
Power consumption (off)
0.12 W
Energy Star Typical Electricity Consumption (TEC)
0.13 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 8.1, Windows 11
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 13.0 Ventura, Mac OS X 10.14 Mojave, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 32:2015/EN 55032:2015 Class B; CISPR24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; ICES-003,2016 Issue 6; EN 301 489-1 V2.1.1:2017; EN 301 489-17 V3.1.1:2017
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.6" (447 mm)
Depth
14.7" (373 mm)
Height
6.22" (158 mm)
Weight
11.3 lbs (5.14 kg)
Packaging data
Package width
19.5" (495 mm)
Package depth
7.8" (198 mm)
Package height
18.9" (480 mm)
Package weight
16 lbs (7.25 kg)
Packaging content
Cables included
AC
Bundled software
HP Printer Software, HP Update, HP Photo Creations
Logistics data
Pallet width
47.2" (120 cm)
Pallet length
39.4" (100 cm)
Pallet height
94.5" (2.4 m)
Pallet weight
959 lbs (435 kg)
Number of layers per pallet
5 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 94.5" (1200 x 1000 x 2400 mm)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
47.24 x 39.37 x 94.39"
Pallet weight (imperial)
958 lbs
Number of print heads
2
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)