location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PW-5210 power supply unit 420 W ATX Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW-5210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15316
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust PW-5210 power supply unit 420 W ATX Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 420 W 100 - 240 V
  • - ATX
  • - Silver
More>>>
Power
Total power *
420 W
AC input voltage *
100 - 240 V
Power protection features
Overload
Ports & interfaces
Number of SATA power connectors
3
Peripheral (Molex) power connectors (4-pin) *
4
ATX Power connector (20-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
33 dB
Design
Product color
Silver
Other features
Package dimensions (WxDxH)
6.77 x 3.94 x 8.94" (172 x 100 x 227 mm)
Minimum system requirements
Input voltage: 220-240 VAC. PC with ATX mainboard and ATX case. Power cord (not included). Mounting screws (not included).
Contents
Power supply unit. User's guide.
Brand Image Article code product Stock Price from
Trust 16479 power supply unit 520 W Gray Trust 16479 power supply unit 520 W Gray
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16480 power supply unit 570 W Gray Trust 16480 power supply unit 570 W Gray
(show image)
16480 16480 0.00
(excl. VAT)
0 (incl. VAT)