location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.J2N05.011 projector lamp 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.J2N05.011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J2N05.011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053959352220
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Nov 2022 01:14:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ 5J.J2N05.011 projector lamp 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Benq
More>>>
Features
Brand compatibility *
Benq
Compatibility *
BenQ SP840
Service life of lamp
2000 h
Features
Bulb power *
300 W
Service life of lamp (economic mode)
3000 h
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL806 projector lamp 300 W
(show image)
GL806 GL806 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0W05.001 projector lamp 180 W BenQ 5J.J0W05.001 projector lamp 180 W
(show image)
5J.J0W05.001 5J.J0W05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0T05.001 projector lamp 210 W BenQ 5J.J0T05.001 projector lamp 210 W
(show image)
5J.J0T05.001 5J.J0T05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.08G01.001 projector lamp 200 W BenQ 5J.08G01.001 projector lamp 200 W
(show image)
5J.08G01.001 5J.08G01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J2C01.001 projector lamp 200 W BenQ 5J.J2C01.001 projector lamp 200 W
(show image)
5J.J2C01.001 5J.J2C01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 59.J9901.CG1 projector lamp 200 W NSH BenQ 59.J9901.CG1 projector lamp 200 W NSH
(show image)
59.J9901.CG1 59.J9901.CG1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)