location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EPOS | SENNHEISER ADAPT 160 USB-C II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EPOS Check ‘EPOS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EPOS | SENNHEISER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADAPT 160 USB-C II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000919 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5714708007203 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EPOS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 08:01:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Jul 2024
Product end of life date
EPOS 1000919 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EPOS | SENNHEISER ADAPT 160 USB-C II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
More>>>
Optimize speech clarity

With noise-cancelling microphone to filter out ambient noise

Enjoy a natural listening experience

With EPOS Voice™ technology

Personalize for a perfect fit

With an adjustable, flexible headband

Protect from acoustic shock

With EPOS ActiveGard® technology

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Multi-key, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
70.1" (1.78 m)
Cable color
Black
Sound pressure level (max)
115 dB
Certification
Avaya, Cisco Webex, Google Voice, Google Meet, Swyx, Google Chromebook, Zoom
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Magnet type
Neodymium
Driver type
Dynamic
Total Harmonic Distortion (THD)
55%
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
100 - 8000 Hz
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
6.18" (157 mm)
Depth
2.28" (58 mm)
Height
7.64" (194 mm)
Weight
4.73 oz (134 g)
Packaging data
Package width
7.68" (195 mm)
Package depth
6.3" (160 mm)
Package height
2.36" (60 mm)
Package weight
6.24 oz (177 g)
Packaging content
Quick start guide
Yes
Pouch
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
18.1" (460 mm)
Master (outer) case length
21.4" (543 mm)
Master (outer) case height
16" (407 mm)
Quantity per master (outer) case
40 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)