location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Watch Lite 1.4" LCD 41 mm Digital 320 x 320 pixels Touchscreen Blue GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Watch Lite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4358GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177721489
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 459348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 12:19:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xiaomi Mi Watch Lite 1.4" LCD 41 mm Digital 320 x 320 pixels Touchscreen Blue GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smartwatch Digital Touchscreen 1.4" LCD
  • - 320 x 320 pixels 350 cd/m²
  • - Waterproof Waterproof up to: 1968.5" (50 m) Water resistance: 5 ATM
  • - Heart rate monitor Accelerometer Gyroscope
  • - GPS (satellite) GLONASS
  • - 5.0
  • - 230 mAh 216 h
More>>>
1.4" TFT color touch display
1.4" TFT color touch display

Supports automatic brightness adjustment.
Everything you need to know on one screen.

Handles both indoor and outdoor exercise
Handles both indoor and outdoor exercise

Your own personal trainer

11 workout modes 5 ATM water resistance up to 50m
11 workout modes 5 ATM water resistance up to 50m

Whether you are indoors or outdoors, Mi Watch Lite keeps track of your movement in real time and supports setting specific workout goals to help improve the results of your exercise.

Precise dual satellite positioning system Explore endlessly
Precise dual satellite positioning system Explore endlessly

With GPS+GLONASS positioning and multiple smart sensors, the watch can accurately track your trajectory, speed, distance and calories burnt.

Professional health monitoring
Professional health monitoring

Keep track of your physical condition

Heart rate monitoring
Heart rate monitoring

Equipped with a PPG sensor, the watch can accurately detect your heart rate 24 hours a day and notify you when your heart rate goes above normal levels. It can also save your resting heart rate data for 30 days to help monitor long-term heart rate changes.

Sleep monitoring
Sleep monitoring

Analyze your sleep quality by recording complete sleep data such as deep sleep, light sleep and sleep duration to help maintain good sleeping habits.

Breathing
Breathing

Perform guided breathing exercises for 1 to 5 minutes at a set rhythm to alleviate stress anytime, anywhere.

Daily health data at a glance
Daily health data at a glance

The watch records your daily heart rate, exercise, and sleeping data, making sure that you are well informed of your health condition.

Up to 9 days of battery life Saving the trouble of daily charging
Up to 9 days of battery life Saving the trouble of daily charging

100% charge in 2 hours

More practical features on your wrist
More practical features on your wrist

Daily records of calories burned, step count, and times you've stood up.
Instantly view calls, texts, and app notifications
Control music while keeping your phone in your pocket
Idle alerts to remind you to stay active

Brand Image Article code product Stock Price from
Xiaomi

Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite)
(show image)
6934177730894 Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite)
(show image)
MI WATCH LITE/ BL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite)
(show image)
BHR4550GL Mi Watch 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite)
(show image)
BHR4583GL Mi Watch 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch 1.39" AMOLED 46 mm Digital 454 x 454 pixels Touchscreen Beige GPS (satellite)
(show image)
BHR4723GL Mi Watch 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" TFT 41 mm Digital 320 x 320 pixels Touchscreen Black GPS (satellite)
(show image)
BHR4357GL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" LCD Digital 320 x 320 pixels Touchscreen Ivory GPS (satellite)
(show image)
BHR4359GL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)