location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGNX-GS846 graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGNX-GS846
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-GS846
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D CGNX-GS846 graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2048 x 1536 pixels 64 bit 800 MHz
  • - DVI-I ports quantity: 1
  • - DirectX version: 10 OpenGL version: 2.0
More>>>
Processor
Processor front side bus
450 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI ports quantity
1
Performance
DirectX version *
10
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No
Compatible operating systems
Windows XP/MCE/XP64/VISTA 32bit/VISTA 64bit
Brand Image Article code product Stock Price from
CLUB3D CGAX-HP246 graphics card GDDR2 CLUB3D CGAX-HP246 graphics card GDDR2
(show image)
CGAX-HP246 CGAX-HP246 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D HD 2400PRO Low Profile 256MB GDDR2 CLUB3D HD 2400PRO Low Profile 256MB GDDR2
(show image)
CGAX-P246 HD 2400PRO Low Profile 256MB 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CGNX-GS726 graphics card GeForce 7600 GDDR2 CLUB3D CGNX-GS726 graphics card GeForce 7600 GDDR2
(show image)
CGNX-GS726 CGNX-GS726 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2 CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2
(show image)
CGNX-GS728 CGNX-GS728 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CGAX-1556A graphics card Radeon X1550 GDDR2 CLUB3D CGAX-1556A graphics card Radeon X1550 GDDR2
(show image)
CGAX-1556A CGAX-1556A 0.00
(excl. VAT)
0 (incl. VAT)