location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE6208G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE6208G-ATA-G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE6208G-ATA-G show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:04:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE6208G-ATA-G user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Instructions (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NRGence™ Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE6208G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Metered 1U Black
  • - 8 AC outlet(s) C13 coupler, C19 coupler
  • - 100 W
More>>>
Design
PDU types *
Metered
Rack capacity *
1U
Product color
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
C13 coupler, C19 coupler
Features
Cable length
118.1" (3 m)
Management features
Monitoring
Current
Outlet control
Turn off, Turn on
Power
Nominal input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Load capacity
380 VA
Maximum total current draw per phase
16 A
Maximum power
100 W
Certificates
Certification
CE TUV-CB CE-LVD
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
8.68" (220.4 mm)
Depth
17" (432.4 mm)
Height
1.73" (44 mm)
Weight
6.15 lbs (2.79 kg)
Packaging data
Package width
4.57" (116 mm)
Package depth
19.6" (499 mm)
Package height
12.8" (324 mm)
Logistics data
Master (outer) case net weight
21.8 lbs (9.87 kg)
Master (outer) case width
15.3" (388 mm)
Master (outer) case length
20.4" (519 mm)
Master (outer) case height
13.7" (348 mm)
Master (outer) case weight
28.7 lbs (13 kg)
Brand Image Article code product Stock Price from
ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PE0116SG-AT-G 0U Basic PDU with Surge Protection 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)