location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP6700D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1441B007
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Features
Duplex printing *
Yes
Color *
Yes
Number of print cartridges *
6
Printing
Resolution color
9600 x 2400 DPI
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (color, normal quality, A4/US Letter)
4.9 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed
Wireless option type
BU-20
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Compatible memory cards
Microdrive
Sound power level (printing)
35 dB
Design
Market positioning *
Home & office
Design
Display
LCD
Display diagonal
3.5"
Display resolution
76800
Power
Power consumption (printing) *
17 W
Power consumption (standby)
2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP SP1,SP2 / Windows 2000 Professional SP2, SP3, SP4 / Windows Millennium Edition / Windows 98, 98 Second Edition Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II/PowerPC G3
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Minimum system requirements
800x600, CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
16.9" (429 mm)
Depth
12" (304 mm)
Height
7.2" (183 mm)
Weight
16.5 lbs (7.5 kg)
Packaging data
Bundled software
Windows: Easy-PhotoPrint, Easy-WebPrint, CD-LabelPrint, PhotoRecord Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
16.9 x 12 x 7.2" (429 x 304 x 183 mm)
Infrared data port
Yes
Print technology
Inkjet
Interface
USB 2.0 Hi-Speed, IrDA 1.2
Media types supported
PR-101, FA-PR1, PP-101, PP-101D, SG-101/SG-201, GP-401, GP-501, MP-101, HR-101N, TR-301, PS-101, SW-201
Power requirements
AC 220-240V, 50/60Hz
DVD/CD printing
Yes