location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer c511 handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
c511
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H070N.180
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer c511 handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Display
Display
TFT
Display diagonal *
2.8"
Display resolution *
240 x 320 pixels
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2442XL
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Audio
Built-in microphone
Yes
Performance
Phone function *
No
Software
Bundled software
Outlook Mobile, Word Mobile, Excel Mobile, PowerPoint Mobile, Windows Media Player 10 Mobile, Internet Explorer Mobile, Voice recorder, Calculator, Games, File, Microsoft ActiveSync 4.2, Pictures & Videos, Lunar View2, Pocket MSN, Backup/restore, System Info, Terminal Services Client3, Pocket TV Enterprise Edition, Play back MPEG 1
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
4.3 oz (122 g)
Width
2.28" (58 mm)
Depth
4.25" (108 mm)
Height
0.661" (16.8 mm)