location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-S60610 large format printer Inkjet Color 1440 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-S60610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE46302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946612324
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-S60610 large format printer Inkjet Color 1440 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1440 x 1440 DPI Color
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1440 x 1440 DPI
Number of print cartridges *
4
Page description languages *
ESC/P-R
Printing colors *
Black, Cyan, Magenta, Yellow
Paper handling
Media thickness
0.1 - 1 mm
Maximum roll width
64" (162.6 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-B
Performance
Product color *
Black, Blue, Gray
Built-in display *
Yes
Display
LCD
Color display
Yes
Internal memory
512 MB
Performance
Sound pressure level (printing)
58.5 dB
Power
Power consumption (standby)
13 W
Power consumption (typical)
745 W
Power consumption (off)
1.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
103.1" (2620 mm)
Depth
45.2" (1147 mm)
Height
52.7" (1338 mm)
Weight
641.5 lbs (291 kg)
Packaging data
Cartridge(s) included
Yes