location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP-M300XS data projector 3000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-M300XS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M300XS
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP-M300XS data projector 3000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable White
  • - LCD 3000 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 60 - 110"
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 311 W
More>>>
Projector
Screen size compatibility *
60 - 110"
Projection distance
22.4 - 433.1" (0.57 - 11 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
-20 - 20°
Matrix size
0.63"
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp power
230 W
Lamp power (economic mode)
170 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
3D Ready
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
29 dB
Noise level *
35 dB
Certification
UL60950-1, CSA60950-1, FCC Part 15 Class B, ICES-03 Class B, NOM-001-SCFI-1993
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
311 W
Power consumption (standby) *
8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
15.7" (398 mm)
Depth
12.2" (309 mm)
Height
5.51" (140 mm)
Weight *
8.82 lbs (4 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Other features
Audio input
1
Audio output
1
Dimensions (WxDxH)
15.7 x 12.2 x 5.51" (398 x 309 x 140 mm)
Connectivity technology
Wired
RS-232 ports
1
Maximum analog resolution
1600 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 04:29:57
Uk has collected 2 expert reviews for NEC NP-M300XS data projector 3000 ANSI lumens LCD XGA (1024x768) White and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
projectorcentral.com
Updated:
2011-10-27 04:29:56
At $999, the M300XS classroom projector represents a real value, and educators get an even lower price via school contracts and dealer programs. We are pleased to award the M300XS five stars for its performance and value...
96%