More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LongView Extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV420-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
74620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Ports & interfaces
Number of computers controlled
*
1
Keyboard port type
*
PS/2
Mouse port type
*
PS/2
Video port type
*
VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
15.9 oz (450 g)
Other features
I/O ports
1 x keyboard - 6 pin mini-DIN (PS/2) female
1 x mouse - 6 pin mini-DIN (PS/2) female
2 x display / video - 15 pin HD D-Sub (HD-15) female
1 x serial - 9 pin D-Sub (DB-9) male
2 x microphone - mini-phone mono 3.5 mm female
2 x audio - mini-phone stereo 3.5 mm female
2 x keyboard / mouse / video / audio - RJ-45 female
1 x KVM - 25 pin D-Sub (DB-25)
Dimensions (WxDxH)
8.11 x 4.8 x 1.89" (206 x 122 x 48 mm)
Compliance industry standards
FCC Class A, UL, CL-U, CE, VCCI Class A
Ports quantity
1
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
LV1000U-202 | LongView 1000U Extender |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
LV1000R-202 | LongView 1000R Extender |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
LV1000P-202 | LongView 1000P Extender |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
LV820-EU | LongView Companion Extender |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
LV620-EU | LongView Companion Extender |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
LV220-EU | LongView Extender |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|