location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Security Memory Key - 2GB USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Security Memory Key - 2GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U5119
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 12:11:42
The date of the most recent change of the data-sheet in Icecat's system
Performance
Capacity *
2 GB
Device interface *
USB Type-A
USB version *
2.0
Design
Certification
BSMI, C-Tick, CE, FCC, ICES (FCC B), MIC, VCCI
Weight & dimensions
Width
0.63" (16 mm)
Depth
3.23" (82 mm)
Height
0.315" (8 mm)
Weight
0.705 oz (20 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Brand Image Article code product Stock Price from
Lenovo USB 2.0 Security Memory Key - 4GB USB flash drive USB Type-A Lenovo USB 2.0 Security Memory Key - 4GB USB flash drive USB Type-A
(show image)
41U5120 USB 2.0 Security Memory Key - 4GB 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB 2.0 Security Memory Key - 1GB USB flash drive USB Type-A Lenovo USB 2.0 Security Memory Key - 1GB USB flash drive USB Type-A
(show image)
41U5118 USB 2.0 Security Memory Key - 1GB 0.00
(excl. VAT)
0 (incl. VAT)