location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-V7000 large format printer Inkjet Color 720 x 1440 DPI 2500 x 1250 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-V7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH89101A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946692401
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jan 2022 01:54:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-V7000 large format printer Inkjet Color 720 x 1440 DPI 2500 x 1250 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 720 x 1440 DPI Color
  • - 2500 x 1250 mm Printing colors: Black, Gray, Light Cyan, Magenta, Red, White, Yellow
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
720 x 1440 DPI
Printing colors *
Black, Gray, Light Cyan, Magenta, Red, White, Yellow
Paper handling
Maximum print size *
2500 x 1250 mm
Paper tray media types *
Roll
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-B
Performance
Product color *
Black
Country of origin
China
Power
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
182.5" (4635 mm)
Depth
109" (2768 mm)
Height
68.1" (1730 mm)
Weight
3020.3 lbs (1370 kg)
Packaging data
Package width
88.6" (2250 mm)
Package depth
211" (5360 mm)
Package height
69.3" (1760 mm)
Package weight
2645.5 lbs (1200 kg)
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)