location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage 14 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42C50AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908832430 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 18:50:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
QuickSpecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage 14 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14" 1920 x 1080 pixels Black
  • - LED backlight
  • - Touchscreen
  • - Built-in speaker(s)
More>>>
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
LED backlight *
Yes
Touchscreen *
Yes
Features
Product color
Black
Audio
Built-in speaker(s) *
Yes
Weight & dimensions
Width
13.8" (350 mm)
Depth
8.31" (211 mm)
Height
6.93" (176 mm)
Weight
5.51 lbs (2.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
16.6" (422 mm)
Package depth
10.7" (273 mm)
Package height
3.19" (81 mm)
Package weight
6.83 lbs (3.1 kg)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)