location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’OR LM8016/93 coffee maker Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’OR Check ‘L’OR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM8016/93 Capsule coffee machine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM8016/93 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘L’OR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’OR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2025 10:25:00
The date of the most recent change of the data-sheet in Icecat's system
L’OR LM8016/93 user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points L’OR LM8016/93 coffee maker Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Capsule coffee machine 1 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1450 W
  • - Black
More>>>
Compatible with L'OR Espresso and L'OR Barista capsules
Compatible with L'OR Espresso and L'OR Barista capsules

The Philips L'OR Barista coffee machine is designed to work with the exclusive L'OR Barista double shot capsules and L'OR Espresso single shot capsules.

Brew 2 coffees at once or 1 double coffee in a single cup
Brew 2 coffees at once or 1 double coffee in a single cup

The L'OR Barista System allows you to brew two cups of espresso or a double espresso in a single cup thanks to the exclusive L'OR Barista double shot capsules. Enjoy ristretto for two or double espresso just for you.

Up to 19 bars of pressure for perfect espresso
Up to 19 bars of pressure for perfect espresso

Savour the taste of true espresso. The Philips L'OR coffee machine brews coffee at high pressure, up to 19 bars, to ensure true espresso quality.

Adjustable coffee volumes from 25 ml to 220 ml
Adjustable coffee volumes from 25 ml to 220 ml

Brew your favourite coffee drinks with L'OR Barista System - Enjoy a ristretto, espresso, lungo and more with L'OR Espresso single shot capsules or double your pleasure thanks to the exclusive L'OR Barista double shot capsules.

Craft and customise your favourite coffee
Craft and customise your favourite coffee

The machine drip tray of this Philips L'or Barista Sublime can easily be adjusted to fit your large mug or latte macchiato glass. Simply remove the larger drip tray and enjoy your long coffee mug.

Dual Capsule Recognition automatically detects capsule size
Dual Capsule Recognition automatically detects capsule size

The L'OR Barista Smart Dual Capsule Recognition Technology automatically detects the capsule size and adjusts to the optimal coffee setting for each coffee recipe.

Also compatible with Nespresso®* capsules

The L'OR Barista coffee machine is also compatible with Nespresso®* capsules.

Compatible with L'OR Espresso and L'OR Barista capsules

Brew the new exclusive L'OR Barista double shot capsules.

Full coffee menu: ristretto, espresso, lungo and more

Ristretto for 2 or double espresso for you.

Performance
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
2
Number of simultaneous brewing cups
2
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Brand compatibility
L'OR
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Number of water boilers
1
Removable spout
Yes
Descaling light indicator
Yes
Country of origin
Romania
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Visible water level
Yes
Removable water tank
Yes
Product color *
Black
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Ergonomics
Illuminated on/off switch
Yes
Backlight buttons
Yes
Easy to use
Yes
Adjustable cup stand height
Yes
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
7.09" (180 mm)
Depth
15.7" (400 mm)
Height
11" (280 mm)
Weight
8.07 lbs (3.66 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
8.82" (224 mm)
Package depth
18.4" (468 mm)
Package height
13.6" (345 mm)
Package weight
10.7 lbs (4.87 kg)
Packaging content
Manual
Yes
Technical details
Maximum cup height
4.72" (12 cm)
Warranty period
2 year(s)
Other features
Brewing time
0.5 min
Spout material
Plastic
Brew stop
Yes
Drip tray material
Plastic