location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10714 projector lamp 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10714
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10714
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327863175
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:23:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10714 projector lamp 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 W
  • - Service life of lamp: 4000 h
  • - Brand compatibility: Panasonic
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Diamond Lamps

Diamond Lamps ET-LAD55 projector lamp 300 W
(show image)
ET-LAD55 ET-LAD55 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10845 projector lamp 200 W P-VIP
(show image)
ML10845 ML10845 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10830 projector lamp 230 W
(show image)
ML10830 ML10830 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10469 projector lamp 200 W
(show image)
ML10469 ML10469 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11041 projector lamp 200 W
(show image)
ML11041 ML11041 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10971 projector lamp 300 W
(show image)
ML10971 ML10971 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10736 projector lamp 285 W
(show image)
ML10736 ML10736 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10716 projector lamp 160 W
(show image)
ML10716 ML10716 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10545 projector lamp 120 W
(show image)
ML10545 ML10545 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10473 projector lamp
(show image)
ML10473 ML10473 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)