location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts SA300005I402S internal hard drive 300 GB 15000 RPM 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA300005I402S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA300005I402S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327973539 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts SA300005I402S internal hard drive 300 GB 15000 RPM 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 GB 3.5" 15000 RPM SAS
  • - Server/workstation
  • - 14.1 oz (400 g)
More>>>
Brand Image Article code product Stock Price from
Fujitsu S26361-F4005-L530 internal hard drive 300 GB 15000 RPM 3.5" SAS Fujitsu S26361-F4005-L530 internal hard drive 300 GB 15000 RPM 3.5" SAS
(show image)
S26361-F4005-L530 S26361-F4005-L530 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu 300GB 3.5" SAS internal hard drive 15000 RPM 8 MB 3.5" Fujitsu 300GB 3.5" SAS internal hard drive 15000 RPM 8 MB 3.5"
(show image)
S26361-F3204-L530 300GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu HD SAS 3Gb/s 300GB 10k hot plug 3.5" internal hard drive 10000 RPM 3.5" Fujitsu HD SAS 3Gb/s 300GB 10k hot plug 3.5" internal hard drive 10000 RPM 3.5"
(show image)
S26361-F3204-L130 HD SAS 3Gb/s 300GB 10k hot plug 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)