location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 910-002238 mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse M185
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-002238 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206027282 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 806545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2025 13:34:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech 910-002238 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Gray
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Batteries
  • - 1 AA Alkaline
More>>>
Reliable wireless

No delays or dropouts. The tiny wireless receiver gives you a connection you can count on.

All-year power pack

With 12 months of battery life, you don’t have to deal with the hassle of frequent battery changes.1

Built to last

You’ll enjoy the high quality and reliability Logitech is known for—plus a 3-year limited hardware warranty.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Gray
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
12 month(s)
USB Type-C charging port *
No
USB Power Delivery
No
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.36" (60 mm)
Depth
3.9" (99 mm)
Height
1.54" (39 mm)
Weight
2.65 oz (75.2 g)
Receiver width
0.567" (1.44 cm)
Receiver depth
0.24" (6.1 mm)
Receiver height
0.736" (1.87 cm)
Receiver weight
0.0635 oz (1.8 g)
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
3.43" (87 mm)
Package depth
4.96" (126 mm)
Package height
7.32" (186 mm)
Package weight
4.97 oz (141 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Compatible operating systems
Windows XP, Vista, 7 Mac OS X 10.5+ Linux kernel 2.6+
USB required
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
3.98" (101 mm)
Master (outer) case length
14.3" (362 mm)
Master (outer) case height
10.2" (259 mm)
Master (outer) case weight
3.88 lbs (1.76 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 09:31:31
Uk has collected 8 expert reviews for Logitech Wireless Mouse M185 and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
artiss.co.uk
Updated:
2015-09-11 09:31:31
The M185 is a cheap, small sized, wireless mouse ideal for use with laptops. Available in range of colours (which is represented as a coloured band around the mouse, the rest of the product being black) it can be found for anywhere between £10 and £15.Lik...
Good Build quality, Reliable tracking on different surfaces, Reciever hides away when not in use, Good value for money...
Bad Rattly power button...
Bottom line Small, cheap and wireless, it's the ideal companion for a laptop. With a tiny reciever that can be stored away when not in use, and Logitech's reputation for quality this is well worth the money...
100%
smallformfactor.net
Updated:
2017-06-03 06:42:02
A few weeks ago, the bluetooth mouse we use for our HTPC failed. In the search for a replacement (we were never really happy with the previous mouse) the Logitech M185 Wireless Mouse became the chosen candidate.System RequirementsLogitech lists support fo...
Bottom line The Logitech M185 Wireless Mouse is available at various online retailers, with Newegg stocking it for US$17.49. I purchased this mouse for the equivalent of US$12.60 from a local store.As a low-mid range wireless notebook or HTPC cordless mouse, I would...
0%
Brand Image Article code product Stock Price from
Logitech 910-004424 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-004424 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M557 mouse Office Bluetooth Optical 1000 DPI Logitech M557 mouse Office Bluetooth Optical 1000 DPI
(show image)
910-003959 M557 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 9 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)