location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect DisplayPort/HDMI 3 m 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort/HDMI 3 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-HDMI-300
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 04:20:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect DisplayPort/HDMI 3 m 118.1" (3 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - DisplayPort Male
  • - HDMI Male
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Microconnect

Microconnect DP-HDMI-1000H video cable adapter 393.7" (10 m) DisplayPort
(show image)
DP-HDMI-1000H DP-HDMI-1000H 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-HDMI-1500H video cable adapter 590.6" (15 m) DisplayPort
(show image)
DP-HDMI-1500H DP-HDMI-1500H 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort
(show image)
DP-HDMI-2000H DP-HDMI-2000H 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-HDMI-500 video cable adapter 196.9" (5 m) DisplayPort Black
(show image)
DP-HDMI-500 DP-HDMI-500 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-HDMI-200 video cable adapter 78.7" (2 m) DisplayPort Black
(show image)
DP-HDMI-200 DP-HDMI-200 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-HDMI-100 video cable adapter 39.4" (1 m) DisplayPort Black
(show image)
DP-HDMI-100 DP-HDMI-100 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black
(show image)
DP-DVI-MM-200 DP-DVI-MM-200 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MDPHDMI video cable adapter 5.91" (0.15 m) Mini DisplayPort HDMI White
(show image)
MDPHDMI MDPHDMI 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MDPVGA video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White
(show image)
MDPVGA MDPVGA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)