location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN2040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485595097
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0204 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Card stock, Plain paper
  • - Maximum scan size: 8.5 x 14" (216 x 356 mm) Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: DC
More>>>
Scanning
Maximum scan size *
8.5 x 14" (216 x 356 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
20 ppm
ADF scan speed (color, A4)
9 ppm
Duplex ADF scan speed (b/w, A4)
40 ipm
Duplex ADF scan speed (color, A4)
10 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Scan file formats
DOC, JPG, PDF, TIFF, XLS, XLSX
Daily duty cycle (max) *
1000 pages
Button functions
Scan
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Maximum scan width
8.5" (21.6 cm)
Paper handling
Maximum scan length
14" (35.6 cm)
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
0.52 x 0.52" (13.2 x 13.2 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
RJ-45, USB 2.0
Network
Ethernet LAN
Yes
Power
Power supply type *
DC
Input voltage
24 V
Current
0.75 A
Weight & dimensions
Width
16.5" (418 mm)
Depth
12.8" (326 mm)
Height
3.98" (101 mm)
Weight
8.33 lbs (3.78 kg)
Packaging content
Cables included
LAN (RJ-45), USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV 2.4 GHz
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Other features
Image formats supported
BMP, JPG, PCX, TIF
Certification
WEEE, RoHS, FCC, CE
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:52:48
Uk has collected 1 expert review for Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black
(show image)
0299 120 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White
(show image)
PS406U PLUS PS406U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Gray Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Gray
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Gray Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Gray
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Gray Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Gray
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)