Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Maximum resolution
*
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
40 ppm
Print speed (color, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6.3 s
Booklet printing function
Maximum copy resolution
*
600 x 600 DPI
Time to first copy (black, normal)
7.2 s
Maximum number of copies
9999 copies
Scanning
*
Color scanning
Optical scanning resolution
*
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type
*
Flatbed & ADF scanner
Scan to
E-mail, Software, TWAIN, WIA, File
Scan speed (color)
20 ppm
Scan speed (black)
29 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle
*
80000 pages per month
Duplex functions
*
Print, Copy
Number of print cartridges
*
1
Page description languages
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
China, Vietnam
Replacement cartridges
HP 151A Black Original LaserJet Toner Cartridge (~3,050 pages), W1510A; HP 151X Black Original LaserJet Toner Cartridge (~9,700 pages), W1510X
HP segment
Small medium business
Total number of input trays
*
2
Total input capacity
*
350 sheets
Total output capacity
*
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Maximum ISO A-series paper size
*
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types
*
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9)
*
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, B5, C5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 200 g/m²